Cosel U.S.A., Inc. 150W DC-DC Converter IC CBS2002405

Description
DC-DC Regulated Power Supply Module, 1 Output, 150W, Hybrid, ROHS COMPLIANT, PACKAGE-9 Product overview: CBS2002405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CBS2002405 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 150W, Hybrid, ROHS COMPLIANT, PACKAGE-9 Product overview: CBS2002405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CBS2002405 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150W DC-DC Converter IC - 132-CBS2002405 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150W DC-DC Converter IC
132-CBS2002405
150W DC-DC Converter IC 132-CBS2002405
DC-DC Regulated Power Supply Module, 1 Output, 150W, Hybrid, ROHS COMPLIANT, PACKAGE-9 Product overview: CBS2002405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CBS2002405 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 150W, Hybrid, ROHS COMPLIANT, PACKAGE-9 Product overview: CBS2002405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CBS2002405 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1355422-CBS2002405 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1355422-CBS2002405
Power Supplies - Board Mount - DC DC Converters 1355422-CBS2002405
Win Source Part Number: 1355422-CBS2002405 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C (With Derating) Fake Threat In the Open Market: 31 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: CBS (200W) Package: Box Product Status: Active Features: Remote On/Off, OCP, OTP, OVP Package / Case: 9-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) ECCN: EAR99 Current - Output (Max): 30A Voltage - Input (Max): 36V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 18V Voltage - Output 1: 5V Efficiency: 82% California Prop 65: Warning Information

Win Source Part Number: 1355422-CBS2002405
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
Fake Threat In the Open Market: 31 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: CBS (200W)
Package: Box
Product Status: Active
Features: Remote On/Off, OCP, OTP, OVP
Package / Case: 9-DIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
ECCN: EAR99
Current - Output (Max): 30A
Voltage - Input (Max): 36V
Number of Outputs: 1
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 18V
Voltage - Output 1: 5V
Efficiency: 82%
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CBS2002405 1355422-CBS2002405
Product Name 150W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Input Voltage 36 volts
Unlock Full Specs
to access all available technical data