Cosel U.S.A., Inc. DC DC Converters CBS1004812

Description
Isolated Module DC DC Converter 1 Output 12V 8.4A 36V - 76V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 8.4A 36V - 76V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1130-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1130-ND
DC DC Converters 1776-1130-ND
Isolated Module DC DC Converter 1 Output 12V 8.4A 36V - 76V Input

Isolated Module DC DC Converter 1 Output 12V 8.4A 36V - 76V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CBS1004812 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CBS1004812
Power Supplies - Board Mount - DC DC Converters CBS1004812
DC DC CONVERTER 12V

DC DC CONVERTER 12V

Supplier's Site
Converter; 12 V; 23.4 A; 12 V; 2.36 A (Typ.) - 70161822 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 12 V; 23.4 A; 12 V; 2.36 A (Typ.)
70161822
Converter; 12 V; 23.4 A; 12 V; 2.36 A (Typ.) 70161822
1.8 V to 28 V Output Voltage, 3.6 A to 23.4 A Output Current, Power Module Type Designed for Datacom and Telecom Applications High Quality: Documented Field Failure Rate Less than 0.012% Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series Fully Isolated Input-Output Built-In Overcurrent, Overvoltage Protection DC Input: 36~76 VDC Thermal Protection Remote Sensing Remote ON/OFF –40~100°C Operation Five-Year Warranty

1.8 V to 28 V Output Voltage, 3.6 A to 23.4 A Output Current, Power Module Type
Designed for Datacom and Telecom Applications

  • High Quality: Documented Field Failure Rate Less than 0.012%
  • Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series
  • Fully Isolated Input-Output
  • Built-In Overcurrent, Overvoltage Protection
  • DC Input: 36~76 VDC
  • Thermal Protection
  • Remote Sensing
  • Remote ON/OFF
  • –40~100°C Operation
  • Five-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1130-ND CBS1004812 70161822
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Converter; 12 V; 23.4 A; 12 V; 2.36 A (Typ.)
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 8.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3-phase, 400V or 480V Input, 1000W Industrial Quality Power Supply - HTP 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details