Manufacturer: Cosel USA, Inc.
Win Source Part Number: 865876-CBS1004803
Series: CBS (100W)
Operating Temperature Range: -40°C ~ 100°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 23.4A 36V - 76V Input
Package: Half Brick
Package: Box
Mounting: Through Hole
Categories: Power Supplies - Board Mount
Case / Package: Half Brick
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9580
Other Part Number: 1776-2027, CBS1004803-ND
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 865876-CBS1004803 |
| Product Name | Power Supplies Board Mount DCDC Converters - CBS1004803 |
| Package Type | Other; Half Brick |