Isolated Module DC DC Converter 1 Output 24V 4.2A 18V - 36V Input
1.8 V to 28 V Output Voltage, 3.6 A to 23.4 A Output Current, Power Module Type
Designed for Datacom and Telecom Applications
DC DC CONVERTER 24V
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1776-1128-ND | 70160691 | CBS1002424 |
| Product Name | DC DC Converters | Converter; 24 V; 23.4 A; 24 V; 4.83 A (Typ.) | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to ? C (-40 to ? F) | |
| DC Output Current | 4.2 amps |