15V 6.7A 100W DC-DC Converter, Half Brick, 1.5kV Isolation Product overview: CBS1002415 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 6.7A, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 6.7A, 100W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CBS1002415 can be used for catalog matching and distributor lookup.
Manufacturer: Cosel USA, Inc.
Win Source Part Number: 813501-CBS1002415
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OTP, OVP
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV
Number of Outputs: 1
Voltage - Input (Min): 18V
Voltage - Output 1: 15V
Efficiency: 87%
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Maximum Input Voltage: 36V
Manufacturer Package: 9-DIP Module
Current - Output (Maximum): 6.7A
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-CBS1002415 | 813501-CBS1002415 |
| Product Name | 15V 6.7A 100W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - CBS1002415 |
| Package Type | Other; Half Brick | DIP; Other; 9-DIP Module |