Cosel U.S.A., Inc. DC DC Converters CBS1002415

Description
Isolated Module DC DC Converter 1 Output 15V 6.7A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 6.7A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1127-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1127-ND
DC DC Converters 1776-1127-ND
Isolated Module DC DC Converter 1 Output 15V 6.7A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 6.7A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CBS1002415 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CBS1002415
Power Supplies - Board Mount - DC DC Converters CBS1002415
DC DC CONVERTER 15V

DC DC CONVERTER 15V

Supplier's Site
Converter; 15 V; 23.4 A; 15 V; 4.81 A (Typ.) - 70160690 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 15 V; 23.4 A; 15 V; 4.81 A (Typ.)
70160690
Converter; 15 V; 23.4 A; 15 V; 4.81 A (Typ.) 70160690
1.8 V to 28 V Output Voltage, 3.6 A to 23.4 A Output Current, Power Module Type Designed for Datacom and Telecom Applications High Quality: Documented Field Failure Rate Less than 0.012% Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series Fully Isolated Input-Output Built-In Overcurrent, Overvoltage Protection DC Input: 36~76 VDC Thermal Protection Remote Sensing Remote ON/OFF –40~100°C Operation Five-Year Warranty

1.8 V to 28 V Output Voltage, 3.6 A to 23.4 A Output Current, Power Module Type
Designed for Datacom and Telecom Applications

  • High Quality: Documented Field Failure Rate Less than 0.012%
  • Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series
  • Fully Isolated Input-Output
  • Built-In Overcurrent, Overvoltage Protection
  • DC Input: 36~76 VDC
  • Thermal Protection
  • Remote Sensing
  • Remote ON/OFF
  • –40~100°C Operation
  • Five-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1127-ND CBS1002415 70160690
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Converter; 15 V; 23.4 A; 15 V; 4.81 A (Typ.)
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 6.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
1100Vdc Input, 350W Rugged Industrial Quality DC-DC Converter - HVT 350-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details