Cosel U.S.A., Inc. Isolated 12V 8.4A 100W DC-DC Converter IC CBS1002412

Description
12V 8.4A 100W Isolated DC-DC Converter Module Product overview: CBS1002412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 8.4A, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 8.4A, 100W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CBS1002412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12V 8.4A 100W Isolated DC-DC Converter Module Product overview: CBS1002412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 8.4A, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 8.4A, 100W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CBS1002412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 12V 8.4A 100W DC-DC Converter IC - 132-CBS1002412 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 12V 8.4A 100W DC-DC Converter IC
132-CBS1002412
Isolated 12V 8.4A 100W DC-DC Converter IC 132-CBS1002412
12V 8.4A 100W Isolated DC-DC Converter Module Product overview: CBS1002412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 8.4A, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 8.4A, 100W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CBS1002412 can be used for catalog matching and distributor lookup.

12V 8.4A 100W Isolated DC-DC Converter Module Product overview: CBS1002412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 8.4A, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 8.4A, 100W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CBS1002412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1355417-CBS1002412 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1355417-CBS1002412
Power Supplies - Board Mount - DC DC Converters 1355417-CBS1002412
Win Source Part Number: 1355417-CBS1002412 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C (With Derating) Fake Threat In the Open Market: 40 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: CBS (100W) Package: Box Product Status: Active Features: Remote On/Off, OCP, OTP, OVP Package / Case: 9-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) ECCN: EAR99 Current - Output (Max): 8.4A Voltage - Input (Max): 36V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 18V Voltage - Output 1: 12V Efficiency: 88% California Prop 65: Warning Information

Win Source Part Number: 1355417-CBS1002412
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
Fake Threat In the Open Market: 40 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: CBS (100W)
Package: Box
Product Status: Active
Features: Remote On/Off, OCP, OTP, OVP
Package / Case: 9-DIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
ECCN: EAR99
Current - Output (Max): 8.4A
Voltage - Input (Max): 36V
Number of Outputs: 1
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 18V
Voltage - Output 1: 12V
Efficiency: 88%
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CBS1002412 1355417-CBS1002412
Product Name Isolated 12V 8.4A 100W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Module DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Buck 40A LGA Step-Down DC-DC Converter IC - 739-IP2004TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 volts
Input Voltage 13.2 volts
View Details
DCP010512DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512DBP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers
DC to DC Converter - AAT1151IVN-1.0-T1 - Richardson RFPD
Specs
Package Type Other; QFN
IOUT 0.7000 amps
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details