Cosel U.S.A., Inc. Power Supplies Board Mount DCDC Converters - CBS1002403 CBS1002403

Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 914810-CBS1002403 Series: CBS (100W) Operating Temperature Range: -40°C ~ 100°C (With Derating) Features: Isolated Module DC DC Converter Output 3.3V - - - 23.4A 18V - 36V Input Package: Half Brick Package: Box Mounting: Through Hole Categories: Power Supplies - Board Mount Case / Package: Half Brick ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580 Other Part Number: 1776-2025, CBS1002403-ND
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 914810-CBS1002403 Series: CBS (100W) Operating Temperature Range: -40°C ~ 100°C (With Derating) Features: Isolated Module DC DC Converter Output 3.3V - - - 23.4A 18V - 36V Input Package: Half Brick Package: Box Mounting: Through Hole Categories: Power Supplies - Board Mount Case / Package: Half Brick ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580 Other Part Number: 1776-2025, CBS1002403-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - CBS1002403 - 914810-CBS1002403 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CBS1002403
914810-CBS1002403
Power Supplies Board Mount DCDC Converters - CBS1002403 914810-CBS1002403
Manufacturer: Cosel USA, Inc. Win Source Part Number: 914810-CBS1002403 Series: CBS (100W) Operating Temperature Range: -40°C ~ 100°C (With Derating) Features: Isolated Module DC DC Converter Output 3.3V - - - 23.4A 18V - 36V Input Package: Half Brick Package: Box Mounting: Through Hole Categories: Power Supplies - Board Mount Case / Package: Half Brick ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580 Other Part Number: 1776-2025, CBS1002403-ND

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 914810-CBS1002403
Series: CBS (100W)
Operating Temperature Range: -40°C ~ 100°C (With Derating)
Features: Isolated Module DC DC Converter Output 3.3V - - - 23.4A 18V - 36V Input
Package: Half Brick
Package: Box
Mounting: Through Hole
Categories: Power Supplies - Board Mount
Case / Package: Half Brick
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9580
Other Part Number: 1776-2025, CBS1002403-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 914810-CBS1002403
Product Name Power Supplies Board Mount DCDC Converters - CBS1002403
Package Type Other; Half Brick
Unlock Full Specs
to access all available technical data