Cosel U.S.A., Inc. AC DC Converters ADA600F-48

Description
Enclosed AC DC Converters 1 Output 48V 7A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 7A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1121-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1121-ND
AC DC Converters 1776-1121-ND
Enclosed AC DC Converters 1 Output 48V 7A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 7A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply; 48 V; 6.5 A @ 100 V; 85 to 264; 300 mV (Max.); 192 mV (Max.) - 70160671 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 48 V; 6.5 A @ 100 V; 85 to 264; 300 mV (Max.); 192 mV (Max.)
70160671
Power Supply; 48 V; 6.5 A @ 100 V; 85 to 264; 300 mV (Max.); 192 mV (Max.) 70160671
Switching Power Supplies Hi Power with Hi Peak and Convection Cooled Capability Designed for Motors, Lab Analyzing Equipment, Printers, Lasers, Routers, LED Signs. Convection Cooling 325-1000 Watts Hi Peak Capability 25%-230% of Nominal Current Depending on Model DIN Rail Mounting Option Covers Wide Output Range 21.6-52.8 VDC Power Factor Correction Compact Size and Lightweight Universal Input AC 85-264 V Parallel Master/Slave and N+1 Redundant Operation 24 Volt Fan Option Remote On/Off Option Standard, Vertical and Amp Connectors Available

Switching Power Supplies
Hi Power with Hi Peak and Convection Cooled Capability Designed for Motors, Lab Analyzing Equipment, Printers, Lasers, Routers, LED Signs.

  • Convection Cooling 325-1000 Watts
  • Hi Peak Capability 25%-230% of Nominal Current Depending on Model DIN Rail Mounting Option
  • Covers Wide Output Range 21.6-52.8 VDC
  • Power Factor Correction
  • Compact Size and Lightweight
  • Universal Input AC 85-264 V
  • Parallel Master/Slave and N+1 Redundant Operation
  • 24 Volt Fan Option
  • Remote On/Off Option
  • Standard, Vertical and Amp Connectors Available
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-1121-ND 70160671
Product Name AC DC Converters Power Supply; 48 V; 6.5 A @ 100 V; 85 to 264; 300 mV (Max.); 192 mV (Max.)
Type AC/DC Converter; 1
Unlock Full Specs
to access all available technical data