Cosel U.S.A., Inc. Power Supplies - External/Internal (Off-Board) - AC DC Converters ADA600F-24

Description
Win Source Part Number: 1355411-ADA600F-24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -10°C ~ 71°C (With Derating) Fake Threat In the Open Market: 54 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: ADA (600W) Package: Box Product Status: Active Features: Adjustable Output, DC Input Capable, PFC, Universal Input Base Product Number: ADA600F Mounting Type: Chassis Mount HTSUS: 8504.40.9540 Applications: ITE (Commercial) Size / Dimension: 7.68" L x 5.00" W x 2.56" H (195.0mm x 127.0mm x 65.0mm) ECCN: EAR99 Power (Watts): 360W (600W Forced Air) Number of Outputs: 1 Approval Agency: CE, CSA, cURus, TUV, UL Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 264 VAC Voltage - Output 1: 24V Current - Output 1: 15 A Efficiency: 86% California Prop 65: Warning Information Standard Number: 60950-1; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1355411-ADA600F-24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -10°C ~ 71°C (With Derating) Fake Threat In the Open Market: 54 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: ADA (600W) Package: Box Product Status: Active Features: Adjustable Output, DC Input Capable, PFC, Universal Input Base Product Number: ADA600F Mounting Type: Chassis Mount HTSUS: 8504.40.9540 Applications: ITE (Commercial) Size / Dimension: 7.68" L x 5.00" W x 2.56" H (195.0mm x 127.0mm x 65.0mm) ECCN: EAR99 Power (Watts): 360W (600W Forced Air) Number of Outputs: 1 Approval Agency: CE, CSA, cURus, TUV, UL Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 264 VAC Voltage - Output 1: 24V Current - Output 1: 15 A Efficiency: 86% California Prop 65: Warning Information Standard Number: 60950-1; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1355411-ADA600F-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1355411-ADA600F-24
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1355411-ADA600F-24
Win Source Part Number: 1355411-ADA600F-24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -10°C ~ 71°C (With Derating) Fake Threat In the Open Market: 54 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: ADA (600W) Package: Box Product Status: Active Features: Adjustable Output, DC Input Capable, PFC, Universal Input Base Product Number: ADA600F Mounting Type: Chassis Mount HTSUS: 8504.40.9540 Applications: ITE (Commercial) Size / Dimension: 7.68" L x 5.00" W x 2.56" H (195.0mm x 127.0mm x 65.0mm) ECCN: EAR99 Power (Watts): 360W (600W Forced Air) Number of Outputs: 1 Approval Agency: CE, CSA, cURus, TUV, UL Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 264 VAC Voltage - Output 1: 24V Current - Output 1: 15 A Efficiency: 86% California Prop 65: Warning Information Standard Number: 60950-1; 62368-1

Win Source Part Number: 1355411-ADA600F-24
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Temperature Range - Operating: -10°C ~ 71°C (With Derating)
Fake Threat In the Open Market: 54 pct.
Type: Enclosed
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: ADA (600W)
Package: Box
Product Status: Active
Features: Adjustable Output, DC Input Capable, PFC, Universal Input
Base Product Number: ADA600F
Mounting Type: Chassis Mount
HTSUS: 8504.40.9540
Applications: ITE (Commercial)
Size / Dimension: 7.68" L x 5.00" W x 2.56" H (195.0mm x 127.0mm x 65.0mm)
ECCN: EAR99
Power (Watts): 360W (600W Forced Air)
Number of Outputs: 1
Approval Agency: CE, CSA, cURus, TUV, UL
Voltage - Isolation: 3 kV
Voltage - Input: 85 ~ 264 VAC
Voltage - Output 1: 24V
Current - Output 1: 15 A
Efficiency: 86%
California Prop 65: Warning Information
Standard Number: 60950-1; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1355411-ADA600F-24
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5681N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
AC DC Converters, Offline Switches - BD7J101EFJ-LBE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Input Voltage 8 to 80 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details