Cosel U.S.A., Inc. Power Supplies - External/Internal (Off-Board) - AC DC Converters ADA1000F-48-RW

Description
Win Source Part Number: 968480-ADA1000F-48-R W Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ADA (1000W) Type: Enclosed Features: Adjustable Output, DC Input Capable, PFC, Remote On/Off, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 552W (1008W Forced Air) Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 89% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 71°C (With Derating) Dimension: 11.02" L x 5.00" W x 2.95" H (280.0mm x 127.0mm x 75.0mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8504.40.9540 Current - Output 1: 11.5 A Mfr: Cosel USA, Inc. Base Product Number: ADA1000 Approval Agency: CE, CSA, cURus, TUV, UL Standard Number: 60950-1; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 968480-ADA1000F-48-R W Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ADA (1000W) Type: Enclosed Features: Adjustable Output, DC Input Capable, PFC, Remote On/Off, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 552W (1008W Forced Air) Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 89% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 71°C (With Derating) Dimension: 11.02" L x 5.00" W x 2.95" H (280.0mm x 127.0mm x 75.0mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8504.40.9540 Current - Output 1: 11.5 A Mfr: Cosel USA, Inc. Base Product Number: ADA1000 Approval Agency: CE, CSA, cURus, TUV, UL Standard Number: 60950-1; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 968480-ADA1000F-48-RW - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
968480-ADA1000F-48-RW
Power Supplies - External/Internal (Off-Board) - AC DC Converters 968480-ADA1000F-48-RW
Win Source Part Number: 968480-ADA1000F-48-R W Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ADA (1000W) Type: Enclosed Features: Adjustable Output, DC Input Capable, PFC, Remote On/Off, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 552W (1008W Forced Air) Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 89% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 71°C (With Derating) Dimension: 11.02" L x 5.00" W x 2.95" H (280.0mm x 127.0mm x 75.0mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8504.40.9540 Current - Output 1: 11.5 A Mfr: Cosel USA, Inc. Base Product Number: ADA1000 Approval Agency: CE, CSA, cURus, TUV, UL Standard Number: 60950-1; 62368-1

Win Source Part Number: 968480-ADA1000F-48-RW
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: ADA (1000W)
Type: Enclosed
Features: Adjustable Output, DC Input Capable, PFC, Remote On/Off, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 552W (1008W Forced Air)
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 48V
Efficiency: 89%
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 71°C (With Derating)
Dimension: 11.02" L x 5.00" W x 2.95" H (280.0mm x 127.0mm x 75.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9540
Current - Output 1: 11.5 A
Mfr: Cosel USA, Inc.
Base Product Number: ADA1000
Approval Agency: CE, CSA, cURus, TUV, UL
Standard Number: 60950-1; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 968480-ADA1000F-48-RW
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5572N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Isolated AC/DC Converter - BP5710-1 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP11
Output Voltage 12 volts
Input Voltage 120 to 162 volts
View Details
2 suppliers