Cosel U.S.A., Inc. Power Supply; 85 to 132 VAC; 24 V; 10 A; 240 W (Max.); 47 to 440 Hz; AD Series AD240-24

Description
85 to 132 VAC Input Voltage, 24 V Output Voltage, 47 to 440 Hz Input Frequency, Power Supply High Quality — Field Failure Rate Less Than 0.012% Output Voltage: 24 VDC User Selectable Input: AD240, AD480 — AC 85 ~ 132/170 ~ 264; AD960 — AC 170 ~ 264 Fully Regulated, Fully Isolated Input/Output In-rush Current, Over-Voltage and Over-Current Protection Circuitry AD960 — UL, CSA, TüV Safety Approvals Two-Year Warranty
Description
85 to 132 VAC Input Voltage, 24 V Output Voltage, 47 to 440 Hz Input Frequency, Power Supply High Quality — Field Failure Rate Less Than 0.012% Output Voltage: 24 VDC User Selectable Input: AD240, AD480 — AC 85 ~ 132/170 ~ 264; AD960 — AC 170 ~ 264 Fully Regulated, Fully Isolated Input/Output In-rush Current, Over-Voltage and Over-Current Protection Circuitry AD960 — UL, CSA, TüV Safety Approvals Two-Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 85 to 132 VAC; 24 V; 10 A; 240 W (Max.); 47 to 440 Hz; AD Series - 70161642 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 132 VAC; 24 V; 10 A; 240 W (Max.); 47 to 440 Hz; AD Series
70161642
Power Supply; 85 to 132 VAC; 24 V; 10 A; 240 W (Max.); 47 to 440 Hz; AD Series 70161642
85 to 132 VAC Input Voltage, 24 V Output Voltage, 47 to 440 Hz Input Frequency, Power Supply High Quality — Field Failure Rate Less Than 0.012% Output Voltage: 24 VDC User Selectable Input: AD240, AD480 — AC 85 ~ 132/170 ~ 264; AD960 — AC 170 ~ 264 Fully Regulated, Fully Isolated Input/Output In-rush Current, Over-Voltage and Over-Current Protection Circuitry AD960 — UL, CSA, TüV Safety Approvals Two-Year Warranty

85 to 132 VAC Input Voltage, 24 V Output Voltage, 47 to 440 Hz Input Frequency, Power Supply

  • High Quality — Field Failure Rate Less Than 0.012%
  • Output Voltage: 24 VDC
  • User Selectable Input: AD240, AD480 — AC 85 ~ 132/170 ~ 264; AD960 — AC 170 ~ 264
  • Fully Regulated, Fully Isolated Input/Output
  • In-rush Current, Over-Voltage and Over-Current Protection Circuitry
  • AD960 — UL, CSA, TÜV Safety Approvals
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70161642
Product Name Power Supply; 85 to 132 VAC; 24 V; 10 A; 240 W (Max.); 47 to 440 Hz; AD Series
Type DC Power Supply
Technology Linear Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 24.0 volts
DC Output Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Kinetix 5700 165mm DC Bus Bar - 2198-BARCON-165DC200 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Low Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details