Corsair Memory Hydro Series™ H100 Extreme Performance Liquid CPU CWCH100

Description
The Hydro Series H80 and H100: efficient cooling, simple installation, and the power of Corsair Link Digital. The digital fan control button allows you to select between Quiet, Performance, or Balanced modes. Ready for Corsair Link Digital. The H80 and H100 work great with Corsair Link, an ecosystem of hardware and software components designed to give you unprecedented control over your PC. Connect your H80 or H100 to the Corsair Link Commander (available separately) and monitor a wide range of parameters, including pump speed, coolant temperature, and fan speed, and customize your own performance profiles. Control at your fingertips. The low-profile integrated pump and cold plate includes push-button control so you can select the fan speed and cooling performance setup that best suits your needs. The cool white LED display lets you know at a glance which profile is being used. The Hydro Series H80 uses a double-thick radiator for efficient cooling. The Hydro Series H80: Compact and quiet. The H80 includes a double-thick radiator and two 120mm fans. It can be installed almost anywhere you can install a standard 120mm PC case fan, and includes mounting brackets for all modern CPU sockets. The Hydro Series H100: Go long. Want even more? Featuring a full 240mm radiator and two 120mm fans, the Corsair Hydro Series H100 extreme performance liquid CPU cooler is designed to deliver cooling performance that meets the needs of even the most demanding enthusiast. The H100 incorporates a 240mm radiator for extreme cooling performance. Corsair Hydro Series makes it easy to go liquid. Easy installation, zero maintenance. You no longer need to invest into finicky modular watercooling systems to get serious CPU cooling performance. Each Hydro Series Liquid CPU Cooler is a sealed, closed-loop system that comes pre-filled and never needs refilling. Tubing is constructed from low-evaporation FEP for a long lifespan. Even the thermal compound is pre-applied. You'll be up and running in minutes. The latest cooling technology. Both the H80 and the H100 include a low-profile, light-weight cooling unit with a micro-channel copper cold plate and a split-flow manifold. The result of all this attention to fluid dy
Description
The Hydro Series H80 and H100: efficient cooling, simple installation, and the power of Corsair Link Digital. The digital fan control button allows you to select between Quiet, Performance, or Balanced modes. Ready for Corsair Link Digital. The H80 and H100 work great with Corsair Link, an ecosystem of hardware and software components designed to give you unprecedented control over your PC. Connect your H80 or H100 to the Corsair Link Commander (available separately) and monitor a wide range of parameters, including pump speed, coolant temperature, and fan speed, and customize your own performance profiles. Control at your fingertips. The low-profile integrated pump and cold plate includes push-button control so you can select the fan speed and cooling performance setup that best suits your needs. The cool white LED display lets you know at a glance which profile is being used. The Hydro Series H80 uses a double-thick radiator for efficient cooling. The Hydro Series H80: Compact and quiet. The H80 includes a double-thick radiator and two 120mm fans. It can be installed almost anywhere you can install a standard 120mm PC case fan, and includes mounting brackets for all modern CPU sockets. The Hydro Series H100: Go long. Want even more? Featuring a full 240mm radiator and two 120mm fans, the Corsair Hydro Series H100 extreme performance liquid CPU cooler is designed to deliver cooling performance that meets the needs of even the most demanding enthusiast. The H100 incorporates a 240mm radiator for extreme cooling performance. Corsair Hydro Series makes it easy to go liquid. Easy installation, zero maintenance. You no longer need to invest into finicky modular watercooling systems to get serious CPU cooling performance. Each Hydro Series Liquid CPU Cooler is a sealed, closed-loop system that comes pre-filled and never needs refilling. Tubing is constructed from low-evaporation FEP for a long lifespan. Even the thermal compound is pre-applied. You'll be up and running in minutes. The latest cooling technology. Both the H80 and the H100 include a low-profile, light-weight cooling unit with a micro-channel copper cold plate and a split-flow manifold. The result of all this attention to fluid dy

Suppliers

Company
Product
Description
Supplier Links
Hydro Series™ H100 Extreme Performance Liquid CPU - CWCH100 - Corsair Memory
Fremont, CA, USA
Hydro Series™ H100 Extreme Performance Liquid CPU
CWCH100
Hydro Series™ H100 Extreme Performance Liquid CPU CWCH100
The Hydro Series H80 and H100: efficient cooling, simple installation, and the power of Corsair Link Digital. The digital fan control button allows you to select between Quiet, Performance, or Balanced modes. Ready for Corsair Link Digital. The H80 and H100 work great with Corsair Link, an ecosystem of hardware and software components designed to give you unprecedented control over your PC. Connect your H80 or H100 to the Corsair Link Commander (available separately) and monitor a wide range of parameters, including pump speed, coolant temperature, and fan speed, and customize your own performance profiles. Control at your fingertips. The low-profile integrated pump and cold plate includes push-button control so you can select the fan speed and cooling performance setup that best suits your needs. The cool white LED display lets you know at a glance which profile is being used. The Hydro Series H80 uses a double-thick radiator for efficient cooling. The Hydro Series H80: Compact and quiet. The H80 includes a double-thick radiator and two 120mm fans. It can be installed almost anywhere you can install a standard 120mm PC case fan, and includes mounting brackets for all modern CPU sockets. The Hydro Series H100: Go long. Want even more? Featuring a full 240mm radiator and two 120mm fans, the Corsair Hydro Series H100 extreme performance liquid CPU cooler is designed to deliver cooling performance that meets the needs of even the most demanding enthusiast. The H100 incorporates a 240mm radiator for extreme cooling performance. Corsair Hydro Series makes it easy to go liquid. Easy installation, zero maintenance. You no longer need to invest into finicky modular watercooling systems to get serious CPU cooling performance. Each Hydro Series Liquid CPU Cooler is a sealed, closed-loop system that comes pre-filled and never needs refilling. Tubing is constructed from low-evaporation FEP for a long lifespan. Even the thermal compound is pre-applied. You'll be up and running in minutes. The latest cooling technology. Both the H80 and the H100 include a low-profile, light-weight cooling unit with a micro-channel copper cold plate and a split-flow manifold. The result of all this attention to fluid dy

The Hydro Series H80 and H100: efficient cooling, simple installation, and the power of Corsair Link Digital.

The digital fan control button allows you to select between Quiet, Performance, or Balanced modes.

Ready for Corsair Link Digital.

The H80 and H100 work great with Corsair Link, an ecosystem of hardware and software components designed to give you unprecedented control over your PC. Connect your H80 or H100 to the Corsair Link Commander (available separately) and monitor a wide range of parameters, including pump speed, coolant temperature, and fan speed, and customize your own performance profiles.

Control at your fingertips.

The low-profile integrated pump and cold plate includes push-button control so you can select the fan speed and cooling performance setup that best suits your needs. The cool white LED display lets you know at a glance which profile is being used.

The Hydro Series H80 uses a double-thick radiator for efficient cooling.

The Hydro Series H80: Compact and quiet.

The H80 includes a double-thick radiator and two 120mm fans. It can be installed almost anywhere you can install a standard 120mm PC case fan, and includes mounting brackets for all modern CPU sockets.

The Hydro Series H100: Go long.

Want even more? Featuring a full 240mm radiator and two 120mm fans, the Corsair Hydro Series H100 extreme performance liquid CPU cooler is designed to deliver cooling performance that meets the needs of even the most demanding enthusiast.

The H100 incorporates a 240mm radiator for extreme cooling performance.

Corsair Hydro Series makes it easy to go liquid.

Easy installation, zero maintenance.

You no longer need to invest into finicky modular watercooling systems to get serious CPU cooling performance. Each Hydro Series Liquid CPU Cooler is a sealed, closed-loop system that comes pre-filled and never needs refilling. Tubing is constructed from low-evaporation FEP for a long lifespan. Even the thermal compound is pre-applied. You'll be up and running in minutes.

The latest cooling technology.

Both the H80 and the H100 include a low-profile, light-weight cooling unit with a micro-channel copper cold plate and a split-flow manifold. The result of all this attention to fluid dy

Supplier's Site

Technical Specifications

  Corsair Memory
Product Category Heat Sinks
Product Number CWCH100
Product Name Hydro Series™ H100 Extreme Performance Liquid CPU
Device Liquid Cooler; Cold Plate
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 8670935 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 300 mm (11.81 inch)
W 6 mm (0.2362 inch)
Material Copper; Copper
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Forged Heat Sinks - LT Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 3 to 9 mm (0.1181 to 0.3543 inch)
View Details