Want the fastest SSDs that Corsair makes? Choose Force Series GT.
Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays.
Built for speed.
You probably already know that solid-state drives are fast. With up to 85,000 IOPS and read speeds of up to 555MB/s, Force Series GT is on another level. Whether you're building the ultimate gaming PC, a monster of a video or photo editing workstation, or you simply crave serious solid state storage performance, this is the SSD you want.
Real-world performance.
All the impressive performance numbers translate to this: disk operations up to four times faster than the fastest mechanical hard drives. Starting up your PC, launching applications, loading and saving large files and documents, and just about everything else you do with your PC is faster when you remove the bottleneck of old-fashioned hard drives.
The Force Series GT is particularly adept at moving compressed data. You'll appreciate this real-world benefit if you work with music, movie and graphics files.
Compatible with SATA 2 3Gb/s.
Haven't yet moved to SATA 3? Like all Corsair components, Force Series GT SSDs are designed to last through several system upgrades. Adding a Force Series GT today means that you'll still get incredible storage performance now, and you'll tap into its full performance potential with your next upgrade.
Corsair SSDs: Designed for Performance and Durability
TRIM Support
Force Series GT SSDs feature support for the Windows® 7 TRIM command. This allows them to store only the data they need and perform memory optimization to ensure the fastest possible write speeds.
Force Series GT SSDs are available in unformatted capacities of up to 240GB.
Reliability
Because SSDs have no moving parts, they can handle shock, vibration and temperature changes far in excess of traditional hard drives. That's important for desktop PCs, and essential for notebooks.
Cool and Quiet, with Low Power Consumption
Traditional mechanical hard drives spin at thousands of revolutions per minute. This takes power, and generates noise and heat. Since SSDs have no moving parts, there's no noise or vibration, and the lower power consumption helps keep things cool inside your PC.
Category: Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number: 1439103-CSSD-F240GBG
Manufacturer: Corsair
| Corsair Memory | Win Source Electronics | |
|---|---|---|
| Product Category | Hard Drives | Data Storage Systems |
| Product Number | CSSD-F240GBGT-BK | CSSD-F240GBGT-BK |
| Product Name | Force Series™ GT 240GB SATA 3 6Gb/s Solid-State | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Device Type | Hard Drive (optional feature) | Solid State Drive |