Corsair Memory Vengeance® — 12GB Triple Channel DDR3 Memory Kit CMZ12GX3M3A2000C10

Description
Great Looking, Great Overclocking Memory at a Great Price Corsair Vengeance DDR3 memory modules are designed with overclockers in mind. Vengeance DIMMs are built using RAM specially selected for their high-performance potential. Aluminum heat spreaders help dissipate heat, and provide the aggressive look that you want in your gaming rig. As a bonus, the attractive low price of Vengeance memory will also leave lots of room in your system build budget. Optimized for Compatibility with the Latest CPUs and Motherboards Vengeance memory is designed specifically for the latest CPUs. Vengeance modules run at 1.5V for maximum compatibility with all Intel® Core™ i3, i5 and i7 processors, as well as the 2nd generation Intel processor family. Vengeance DDR3 memory is available in single modules, and two or three module kits, making it easy for you to match the DIMM population requirements of your motherboard. Next-Generation Density for the Ultimate Power User Most Vengeance DIMMs are built with two gigabit RAM ICs. These extra-dense memory chips allow you to have 8GB of memory using only two DIMMs, or to populate your triple channel system with up to an insanely large 24GB of system memory for extreme multitasking performance. Product Description High-performance 12GB Vengeance kit for triple channel systems, 2000MHz, 10-10-10-27, 1.5V Key Features Maximize your system memory capacity for ultimate performance Specially selected RAMs for overclocked performance 1.5V VDIMM spec ensures compatibility with 2nd generation (Sandy Bridge) Intel Core processor family Includes XMP performance profile Guaranteed to work on all dual channel Intel platforms Aggressive Look you want Attractively low price World famous Corsair reliability and performance Package Contents Three 4GB memory modules System Requirements Designed for use with all DDR3 motherboards with three memory channels
Description
Great Looking, Great Overclocking Memory at a Great Price Corsair Vengeance DDR3 memory modules are designed with overclockers in mind. Vengeance DIMMs are built using RAM specially selected for their high-performance potential. Aluminum heat spreaders help dissipate heat, and provide the aggressive look that you want in your gaming rig. As a bonus, the attractive low price of Vengeance memory will also leave lots of room in your system build budget. Optimized for Compatibility with the Latest CPUs and Motherboards Vengeance memory is designed specifically for the latest CPUs. Vengeance modules run at 1.5V for maximum compatibility with all Intel® Core™ i3, i5 and i7 processors, as well as the 2nd generation Intel processor family. Vengeance DDR3 memory is available in single modules, and two or three module kits, making it easy for you to match the DIMM population requirements of your motherboard. Next-Generation Density for the Ultimate Power User Most Vengeance DIMMs are built with two gigabit RAM ICs. These extra-dense memory chips allow you to have 8GB of memory using only two DIMMs, or to populate your triple channel system with up to an insanely large 24GB of system memory for extreme multitasking performance. Product Description High-performance 12GB Vengeance kit for triple channel systems, 2000MHz, 10-10-10-27, 1.5V Key Features Maximize your system memory capacity for ultimate performance Specially selected RAMs for overclocked performance 1.5V VDIMM spec ensures compatibility with 2nd generation (Sandy Bridge) Intel Core processor family Includes XMP performance profile Guaranteed to work on all dual channel Intel platforms Aggressive Look you want Attractively low price World famous Corsair reliability and performance Package Contents Three 4GB memory modules System Requirements Designed for use with all DDR3 motherboards with three memory channels

Suppliers

Company
Product
Description
Supplier Links
Vengeance® — 12GB Triple Channel DDR3 Memory Kit - CMZ12GX3M3A2000C10 - Corsair Memory
Fremont, CA, USA
Vengeance® — 12GB Triple Channel DDR3 Memory Kit
CMZ12GX3M3A2000C10
Vengeance® — 12GB Triple Channel DDR3 Memory Kit CMZ12GX3M3A2000C10
Great Looking, Great Overclocking Memory at a Great Price Corsair Vengeance DDR3 memory modules are designed with overclockers in mind. Vengeance DIMMs are built using RAM specially selected for their high-performance potential. Aluminum heat spreaders help dissipate heat, and provide the aggressive look that you want in your gaming rig. As a bonus, the attractive low price of Vengeance memory will also leave lots of room in your system build budget. Optimized for Compatibility with the Latest CPUs and Motherboards Vengeance memory is designed specifically for the latest CPUs. Vengeance modules run at 1.5V for maximum compatibility with all Intel® Core™ i3, i5 and i7 processors, as well as the 2nd generation Intel processor family. Vengeance DDR3 memory is available in single modules, and two or three module kits, making it easy for you to match the DIMM population requirements of your motherboard. Next-Generation Density for the Ultimate Power User Most Vengeance DIMMs are built with two gigabit RAM ICs. These extra-dense memory chips allow you to have 8GB of memory using only two DIMMs, or to populate your triple channel system with up to an insanely large 24GB of system memory for extreme multitasking performance. Product Description High-performance 12GB Vengeance kit for triple channel systems, 2000MHz, 10-10-10-27, 1.5V Key Features Maximize your system memory capacity for ultimate performance Specially selected RAMs for overclocked performance 1.5V VDIMM spec ensures compatibility with 2nd generation (Sandy Bridge) Intel Core processor family Includes XMP performance profile Guaranteed to work on all dual channel Intel platforms Aggressive Look you want Attractively low price World famous Corsair reliability and performance Package Contents Three 4GB memory modules System Requirements Designed for use with all DDR3 motherboards with three memory channels

Great Looking, Great Overclocking Memory at a Great Price

Corsair Vengeance DDR3 memory modules are designed with overclockers in mind. Vengeance DIMMs are built using RAM specially selected for their high-performance potential. Aluminum heat spreaders help dissipate heat, and provide the aggressive look that you want in your gaming rig. As a bonus, the attractive low price of Vengeance memory will also leave lots of room in your system build budget.

Optimized for Compatibility with the Latest CPUs and Motherboards

Vengeance memory is designed specifically for the latest CPUs. Vengeance modules run at 1.5V for maximum compatibility with all Intel® Core™ i3, i5 and i7 processors, as well as the 2nd generation Intel processor family. Vengeance DDR3 memory is available in single modules, and two or three module kits, making it easy for you to match the DIMM population requirements of your motherboard.

Next-Generation Density for the Ultimate Power User

Most Vengeance DIMMs are built with two gigabit RAM ICs. These extra-dense memory chips allow you to have 8GB of memory using only two DIMMs, or to populate your triple channel system with up to an insanely large 24GB of system memory for extreme multitasking performance.

Product Description

High-performance 12GB Vengeance kit for triple channel systems, 2000MHz, 10-10-10-27, 1.5V

Key Features

  • Maximize your system memory capacity for ultimate performance
  • Specially selected RAMs for overclocked performance
  • 1.5V VDIMM spec ensures compatibility with 2nd generation (Sandy Bridge) Intel Core processor family
  • Includes XMP performance profile
  • Guaranteed to work on all dual channel Intel platforms
  • Aggressive Look you want
  • Attractively low price
  • World famous Corsair reliability and performance

Package Contents

Three 4GB memory modules

System Requirements

Designed for use with all DDR3 motherboards with three memory channels

Supplier's Site

Technical Specifications

  Corsair Memory
Product Category Memory Modules
Product Number CMZ12GX3M3A2000C10
Product Name Vengeance® — 12GB Triple Channel DDR3 Memory Kit
Unlock Full Specs
to access all available technical data

Similar Products

RAM - 1805901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type RAM
Form Factor DIMM
Application Personal Computing
View Details
Manufacturers of Obsolete and Custom DRAM Modules -  - Twilight Technology Inc.
Specs
Memory Type DRAM
View Details
256 Mbyte CompactFlash Card - CFMC256M - Campbell Scientific, Inc.
Specs
Memory Type CompactFlash
Form Factor Card
Application Digital Electronics
View Details