Corsair Memory Flash Voyager® GT USB 3.0 64GB USB Flash Drive CMFVYGT3-64GB

Description
Go Beyond Ordinary USB 3.0 Speed Standard USB 3.0 flash drives are fast. Flash Voyager GT USB 3.0 is even faster, with data transfer rates of up to two times the speed of standard USB 3.0 drives, and up to eight times the speed of USB 2.0 drives. The portability and convenience of USB drives has always meant putting up with delays while waiting for files to copy, but now they're a thing of the past. High-Speed USB 2.0 Data Transfer, Too Chances are that you’re still using at least one PC that hasn’t yet been upgraded to USB 3.0. Flash Voyager GT has you covered: not only is it fully compatible with USB 2.0, it’s also one of the fastest USB 2.0 flash drives on the market. Data transfer across multiple PCs is both fast and worry-free. And even if you haven’t moved to USB 3.0 on your primary system, Flash Voyager GT USB 3.0 is still a great investment. You’ll enjoy screaming-fast data transfer rates that push the limits of USB 2.0 performance, and unlock a new speed achievement with your next upgrade. Durable and Shock-Resistant The finger-friendly ergonomics of the Flash Voyager GT USB 3.0 will make you want to take it with you everywhere, so reliability is essential. Corsair's proprietary all-rubber housing is extremely durable, for worry-free transport of your valuable data. And because accidents happen, Flash Voyager GT USB 3.0 is water-resistant. Unlike traditional storage media, flash drives are solid-state, so they can easily handle the everyday — and not so everyday — drops and bumps that come with the territory. Convenient and Compatible It works with Microsoft® Windows®, Mac OS X® and even Linux without drivers, and there's no software to install — just plug it in, and go. If your computer has a USB 2.0 or USB 3.0 connector, you can use Flash Voyager GT USB 3.0. Backed by Corsair With a long history of building enthusiast-grade memory products and components, Corsair has built a reputation for quality, compatibility, and performance. Flash Voyager GT is backed by a five-year limited warranty, and if you need help, we’re available by phone call, email, or web forum. Features and Performance Flash Voyager GT USB 3.0 32GB Flash Voyager GT USB 3.0 64GB Capacity 32GB 64GB Max Sequential Read Speed (USB 3.0) 135 MB/s 135 MB/s Max Sequential Write Speed (USB 3.0) 41 MB/s 83 MB/s
Description
Go Beyond Ordinary USB 3.0 Speed Standard USB 3.0 flash drives are fast. Flash Voyager GT USB 3.0 is even faster, with data transfer rates of up to two times the speed of standard USB 3.0 drives, and up to eight times the speed of USB 2.0 drives. The portability and convenience of USB drives has always meant putting up with delays while waiting for files to copy, but now they're a thing of the past. High-Speed USB 2.0 Data Transfer, Too Chances are that you’re still using at least one PC that hasn’t yet been upgraded to USB 3.0. Flash Voyager GT has you covered: not only is it fully compatible with USB 2.0, it’s also one of the fastest USB 2.0 flash drives on the market. Data transfer across multiple PCs is both fast and worry-free. And even if you haven’t moved to USB 3.0 on your primary system, Flash Voyager GT USB 3.0 is still a great investment. You’ll enjoy screaming-fast data transfer rates that push the limits of USB 2.0 performance, and unlock a new speed achievement with your next upgrade. Durable and Shock-Resistant The finger-friendly ergonomics of the Flash Voyager GT USB 3.0 will make you want to take it with you everywhere, so reliability is essential. Corsair's proprietary all-rubber housing is extremely durable, for worry-free transport of your valuable data. And because accidents happen, Flash Voyager GT USB 3.0 is water-resistant. Unlike traditional storage media, flash drives are solid-state, so they can easily handle the everyday — and not so everyday — drops and bumps that come with the territory. Convenient and Compatible It works with Microsoft® Windows®, Mac OS X® and even Linux without drivers, and there's no software to install — just plug it in, and go. If your computer has a USB 2.0 or USB 3.0 connector, you can use Flash Voyager GT USB 3.0. Backed by Corsair With a long history of building enthusiast-grade memory products and components, Corsair has built a reputation for quality, compatibility, and performance. Flash Voyager GT is backed by a five-year limited warranty, and if you need help, we’re available by phone call, email, or web forum. Features and Performance Flash Voyager GT USB 3.0 32GB Flash Voyager GT USB 3.0 64GB Capacity 32GB 64GB Max Sequential Read Speed (USB 3.0) 135 MB/s 135 MB/s Max Sequential Write Speed (USB 3.0) 41 MB/s 83 MB/s

Suppliers

Company
Product
Description
Supplier Links
Flash Voyager® GT USB 3.0 64GB USB Flash Drive - CMFVYGT3-64GB - Corsair Memory
Fremont, CA, USA
Flash Voyager® GT USB 3.0 64GB USB Flash Drive
CMFVYGT3-64GB
Flash Voyager® GT USB 3.0 64GB USB Flash Drive CMFVYGT3-64GB
Go Beyond Ordinary USB 3.0 Speed Standard USB 3.0 flash drives are fast. Flash Voyager GT USB 3.0 is even faster, with data transfer rates of up to two times the speed of standard USB 3.0 drives, and up to eight times the speed of USB 2.0 drives. The portability and convenience of USB drives has always meant putting up with delays while waiting for files to copy, but now they're a thing of the past. High-Speed USB 2.0 Data Transfer, Too Chances are that you’re still using at least one PC that hasn’t yet been upgraded to USB 3.0. Flash Voyager GT has you covered: not only is it fully compatible with USB 2.0, it’s also one of the fastest USB 2.0 flash drives on the market. Data transfer across multiple PCs is both fast and worry-free. And even if you haven’t moved to USB 3.0 on your primary system, Flash Voyager GT USB 3.0 is still a great investment. You’ll enjoy screaming-fast data transfer rates that push the limits of USB 2.0 performance, and unlock a new speed achievement with your next upgrade. Durable and Shock-Resistant The finger-friendly ergonomics of the Flash Voyager GT USB 3.0 will make you want to take it with you everywhere, so reliability is essential. Corsair's proprietary all-rubber housing is extremely durable, for worry-free transport of your valuable data. And because accidents happen, Flash Voyager GT USB 3.0 is water-resistant. Unlike traditional storage media, flash drives are solid-state, so they can easily handle the everyday — and not so everyday — drops and bumps that come with the territory. Convenient and Compatible It works with Microsoft® Windows®, Mac OS X® and even Linux without drivers, and there's no software to install — just plug it in, and go. If your computer has a USB 2.0 or USB 3.0 connector, you can use Flash Voyager GT USB 3.0. Backed by Corsair With a long history of building enthusiast-grade memory products and components, Corsair has built a reputation for quality, compatibility, and performance. Flash Voyager GT is backed by a five-year limited warranty, and if you need help, we’re available by phone call, email, or web forum. Features and Performance Flash Voyager GT USB 3.0 32GB Flash Voyager GT USB 3.0 64GB Capacity 32GB 64GB Max Sequential Read Speed (USB 3.0) 135 MB/s 135 MB/s Max Sequential Write Speed (USB 3.0) 41 MB/s 83 MB/s

Go Beyond Ordinary USB 3.0 Speed

Standard USB 3.0 flash drives are fast. Flash Voyager GT USB 3.0 is even faster, with data transfer rates of up to two times the speed of standard USB 3.0 drives, and up to eight times the speed of USB 2.0 drives. The portability and convenience of USB drives has always meant putting up with delays while waiting for files to copy, but now they're a thing of the past.

High-Speed USB 2.0 Data Transfer, Too

Chances are that you’re still using at least one PC that hasn’t yet been upgraded to USB 3.0. Flash Voyager GT has you covered: not only is it fully compatible with USB 2.0, it’s also one of the fastest USB 2.0 flash drives on the market. Data transfer across multiple PCs is both fast and worry-free.

And even if you haven’t moved to USB 3.0 on your primary system, Flash Voyager GT USB 3.0 is still a great investment. You’ll enjoy screaming-fast data transfer rates that push the limits of USB 2.0 performance, and unlock a new speed achievement with your next upgrade.

Durable and Shock-Resistant

The finger-friendly ergonomics of the Flash Voyager GT USB 3.0 will make you want to take it with you everywhere, so reliability is essential.

Corsair's proprietary all-rubber housing is extremely durable, for worry-free transport of your valuable data. And because accidents happen, Flash Voyager GT USB 3.0 is water-resistant.

Unlike traditional storage media, flash drives are solid-state, so they can easily handle the everyday — and not so everyday — drops and bumps that come with the territory.

Convenient and Compatible

It works with Microsoft® Windows®, Mac OS X® and even Linux without drivers, and there's no software to install — just plug it in, and go. If your computer has a USB 2.0 or USB 3.0 connector, you can use Flash Voyager GT USB 3.0.

Backed by Corsair

With a long history of building enthusiast-grade memory products and components, Corsair has built a reputation for quality, compatibility, and performance. Flash Voyager GT is backed by a five-year limited warranty, and if you need help, we’re available by phone call, email, or web forum.

Features and Performance

Flash Voyager GT USB 3.0 32GBFlash Voyager GT USB 3.0 64GB
Capacity32GB64GB
Max Sequential Read Speed (USB 3.0)135 MB/s135 MB/s
Max Sequential Write Speed (USB 3.0)41 MB/s83 MB/s
Supplier's Site

Technical Specifications

  Corsair Memory
Product Category Flash Memory Cards
Product Number CMFVYGT3-64GB
Product Name Flash Voyager® GT USB 3.0 64GB USB Flash Drive
Memory Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 650 M.2 2242 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S4BV1-128GDSDE - Advantech
Specs
Memory Type Solid State Drive
Memory Size 128 GB
View Details
Memory card - 758-879/000-000 - WAGO
Specs
Memory Type CompactFlash®
View Details
2 suppliers
Memory card - CAMC-M-S-F10-V1 - Festo Corporation
Specs
Memory Type SD™
View Details
2 suppliers
CFast Cards - 2677840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type CompactFlash®
Transfer Speed 53.75 MB/sec
Standards and Certifications RoHS
View Details