Corsair Memory Flash Voyager® USB 3.0 8GB USB Flash Drive CMFVY3S-8GB

Description
USB 3.0 Speed. USB 2.0 Compatibility. Flash Voyager® Durability. The ingenious all-rubber design fits easily in the hand. A protective cap covers the USB connector, and a blue activity LED lets you know that it's working. USB 3.0 Speed As fast as USB flash drives are, copying files always seems to take a little longer than you'd like. The advent of the USB 3.0 interface puts an end to that. You can move files back and forth in a fraction of the time it takes with standard USB 2.0 flash drives, and the USB 3.0 interface is fast enough to allow you to view videos directly from your Flash Voyager, instead of the traditional extra step of copying them to a hard drive. USB 2.0 Compatibility Of course, Flash Voyager USB 3.0 is backward compatible with USB 2.0. Even if you haven't yet upgraded your PC to USB 3.0, it's still a great choice for convenient, reliable portable file management, and the additional performance will be ready when your PC is. Durable and Shock-Resistant The finger-friendly ergonomics of the Flash Voyager USB 3.0 will make it the USB flash drive that you'll want to take with you everywhere. Reliability is essential. Corsair's proprietary all-rubber housing is extremely durable, for worry-free transport of your valuable data. And because accidents happen, Flash Voyager USB 3.0 is water-resistant. Unlike traditional storage media, flash drives are solid-state, so they can easily handle the everyday — and not so everyday — drops and bumps that come with the territory. Convenient and Compatible It works with Microsoft® Windows®, Mac OS X® and even Linux without drivers, and there's no software to install — just plug it in, and go. If your computer has a USB 2.0 or USB 3.0 connector, you can use Flash Voyager USB 3.0. Features and Performance SKU Storage Capacity Max Sequential Read (MB/s) Max Sequential Write (MB/s) CMFVY3S-8GB 8GB 65 12 CMFVY3S-16GB 16GB 75 18 CMFVY3S-32GB 32GB 80 40
Request a Quote
Description
USB 3.0 Speed. USB 2.0 Compatibility. Flash Voyager® Durability. The ingenious all-rubber design fits easily in the hand. A protective cap covers the USB connector, and a blue activity LED lets you know that it's working. USB 3.0 Speed As fast as USB flash drives are, copying files always seems to take a little longer than you'd like. The advent of the USB 3.0 interface puts an end to that. You can move files back and forth in a fraction of the time it takes with standard USB 2.0 flash drives, and the USB 3.0 interface is fast enough to allow you to view videos directly from your Flash Voyager, instead of the traditional extra step of copying them to a hard drive. USB 2.0 Compatibility Of course, Flash Voyager USB 3.0 is backward compatible with USB 2.0. Even if you haven't yet upgraded your PC to USB 3.0, it's still a great choice for convenient, reliable portable file management, and the additional performance will be ready when your PC is. Durable and Shock-Resistant The finger-friendly ergonomics of the Flash Voyager USB 3.0 will make it the USB flash drive that you'll want to take with you everywhere. Reliability is essential. Corsair's proprietary all-rubber housing is extremely durable, for worry-free transport of your valuable data. And because accidents happen, Flash Voyager USB 3.0 is water-resistant. Unlike traditional storage media, flash drives are solid-state, so they can easily handle the everyday — and not so everyday — drops and bumps that come with the territory. Convenient and Compatible It works with Microsoft® Windows®, Mac OS X® and even Linux without drivers, and there's no software to install — just plug it in, and go. If your computer has a USB 2.0 or USB 3.0 connector, you can use Flash Voyager USB 3.0. Features and Performance SKU Storage Capacity Max Sequential Read (MB/s) Max Sequential Write (MB/s) CMFVY3S-8GB 8GB 65 12 CMFVY3S-16GB 16GB 75 18 CMFVY3S-32GB 32GB 80 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flash Voyager® USB 3.0 8GB USB Flash Drive - CMFVY3S-8GB - Corsair Memory
Fremont, CA, USA
Flash Voyager® USB 3.0 8GB USB Flash Drive
CMFVY3S-8GB
Flash Voyager® USB 3.0 8GB USB Flash Drive CMFVY3S-8GB
USB 3.0 Speed. USB 2.0 Compatibility. Flash Voyager® Durability. The ingenious all-rubber design fits easily in the hand. A protective cap covers the USB connector, and a blue activity LED lets you know that it's working. USB 3.0 Speed As fast as USB flash drives are, copying files always seems to take a little longer than you'd like. The advent of the USB 3.0 interface puts an end to that. You can move files back and forth in a fraction of the time it takes with standard USB 2.0 flash drives, and the USB 3.0 interface is fast enough to allow you to view videos directly from your Flash Voyager, instead of the traditional extra step of copying them to a hard drive. USB 2.0 Compatibility Of course, Flash Voyager USB 3.0 is backward compatible with USB 2.0. Even if you haven't yet upgraded your PC to USB 3.0, it's still a great choice for convenient, reliable portable file management, and the additional performance will be ready when your PC is. Durable and Shock-Resistant The finger-friendly ergonomics of the Flash Voyager USB 3.0 will make it the USB flash drive that you'll want to take with you everywhere. Reliability is essential. Corsair's proprietary all-rubber housing is extremely durable, for worry-free transport of your valuable data. And because accidents happen, Flash Voyager USB 3.0 is water-resistant. Unlike traditional storage media, flash drives are solid-state, so they can easily handle the everyday — and not so everyday — drops and bumps that come with the territory. Convenient and Compatible It works with Microsoft® Windows®, Mac OS X® and even Linux without drivers, and there's no software to install — just plug it in, and go. If your computer has a USB 2.0 or USB 3.0 connector, you can use Flash Voyager USB 3.0. Features and Performance SKU Storage Capacity Max Sequential Read (MB/s) Max Sequential Write (MB/s) CMFVY3S-8GB 8GB 65 12 CMFVY3S-16GB 16GB 75 18 CMFVY3S-32GB 32GB 80 40

USB 3.0 Speed. USB 2.0 Compatibility. Flash Voyager® Durability.

The ingenious all-rubber design fits easily in the hand. A protective cap covers the USB connector, and a blue activity LED lets you know that it's working.

USB 3.0 Speed

As fast as USB flash drives are, copying files always seems to take a little longer than you'd like. The advent of the USB 3.0 interface puts an end to that. You can move files back and forth in a fraction of the time it takes with standard USB 2.0 flash drives, and the USB 3.0 interface is fast enough to allow you to view videos directly from your Flash Voyager, instead of the traditional extra step of copying them to a hard drive.

USB 2.0 Compatibility

Of course, Flash Voyager USB 3.0 is backward compatible with USB 2.0. Even if you haven't yet upgraded your PC to USB 3.0, it's still a great choice for convenient, reliable portable file management, and the additional performance will be ready when your PC is.

Durable and Shock-Resistant

The finger-friendly ergonomics of the Flash Voyager USB 3.0 will make it the USB flash drive that you'll want to take with you everywhere. Reliability is essential.

Corsair's proprietary all-rubber housing is extremely durable, for worry-free transport of your valuable data. And because accidents happen, Flash Voyager USB 3.0 is water-resistant.

Unlike traditional storage media, flash drives are solid-state, so they can easily handle the everyday — and not so everyday — drops and bumps that come with the territory.

Convenient and Compatible

It works with Microsoft® Windows®, Mac OS X® and even Linux without drivers, and there's no software to install — just plug it in, and go. If your computer has a USB 2.0 or USB 3.0 connector, you can use Flash Voyager USB 3.0.

Features and Performance

SKU

Storage Capacity

Max Sequential Read (MB/s)

Max Sequential Write (MB/s)

CMFVY3S-8GB8GB6512
CMFVY3S-16GB16GB7518
CMFVY3S-32GB32GB8040
Supplier's Site
Memory Cards - CMFVY3S-8GB - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards
CMFVY3S-8GB
Memory Cards CMFVY3S-8GB
Category: Memory Cards Win Source Part Number: 1460926-CMFVY3S-8GB Manufacturer: Corsair

Category: Memory Cards
Win Source Part Number: 1460926-CMFVY3S-8GB
Manufacturer: Corsair

Buy Now

Technical Specifications

  Corsair Memory Win Source Electronics
Product Category Flash Memory Cards Flash Memory Cards
Product Number CMFVY3S-8GB CMFVY3S-8GB
Product Name Flash Voyager® USB 3.0 8GB USB Flash Drive Memory Cards
Memory Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Memory card - 758-879/000-3108 - WAGO
Specs
Memory Type SD™
View Details
3 suppliers
Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD™; MicroSD™
Memory Size 32 GB
View Details