Corsair Memory Flash Survivor® USB 3.0 32GB USB Flash Drive CMFSV3-32GB

Description
Adventure-Proof data transport with USB 3.0 speed and USB 2.0 compatibility Built to take abuse Your files are important — that's why you're taking them with you. Flash Survivor USB 3.0 helps keep them safe. The anodized, aircraft-grade aluminum housing is waterproof to 200 meters, vibration-resistant, and shock-resistant. USB 3.0 Speed If you move a lot of data, you've noticed that as convenient as flash drives are, they never seem to be as fast as you'd like. USB 3.0 changes the game. Flash Survivor USB 3.0 offers read speeds up to four times faster than traditional USB 2.0 drives. It's fast enough to view most videos directly from your Flash Survivor, without having to take the usual extra step of copying it to a hard drive first. High-Performance USB 2.0 Compatibility Not only is Flash Survivor USB 3.0 backward compatible with USB 2.0 — it offers great performance, too. No matter how up-to-date your PC is, you'll be able to quickly take care of moving your files and be off on your next adventure. Convenient and Reliable Universal Compatibility It works with Microsoft® Windows®, Mac OS X® and even Linux without drivers, and there's no software to install — just plug it in, and go. If your computer has a USB 2.0 or USB 3.0 connector, you can use Flash Survivor USB 3.0. Proven Reliability With more than 17 years of building enthusiast-grade memory and components, we've earned a reputation for quality, compatibility, and performance. Need help? We're available by phone call, email or web forum. Features and Performance Flash Survivor USB 3.0 8GB Flash Survivor USB 3.0 16GB Flash Survivor USB 3.0 32GB Capacity 8GB 16GB 32GB Max Sequential Read Speed (USB 3.0) 65 MB/s 75 MB/s 80 MB/s Max Sequential Write Speed (USB 3.0) 12 MB/s 18 MB/s 40 MB/s Interface USB 3.0 USB 3.0 USB 3.0 Shock 40G 40G 40G Warranty Five Years Five Years Five Years
Description
Adventure-Proof data transport with USB 3.0 speed and USB 2.0 compatibility Built to take abuse Your files are important — that's why you're taking them with you. Flash Survivor USB 3.0 helps keep them safe. The anodized, aircraft-grade aluminum housing is waterproof to 200 meters, vibration-resistant, and shock-resistant. USB 3.0 Speed If you move a lot of data, you've noticed that as convenient as flash drives are, they never seem to be as fast as you'd like. USB 3.0 changes the game. Flash Survivor USB 3.0 offers read speeds up to four times faster than traditional USB 2.0 drives. It's fast enough to view most videos directly from your Flash Survivor, without having to take the usual extra step of copying it to a hard drive first. High-Performance USB 2.0 Compatibility Not only is Flash Survivor USB 3.0 backward compatible with USB 2.0 — it offers great performance, too. No matter how up-to-date your PC is, you'll be able to quickly take care of moving your files and be off on your next adventure. Convenient and Reliable Universal Compatibility It works with Microsoft® Windows®, Mac OS X® and even Linux without drivers, and there's no software to install — just plug it in, and go. If your computer has a USB 2.0 or USB 3.0 connector, you can use Flash Survivor USB 3.0. Proven Reliability With more than 17 years of building enthusiast-grade memory and components, we've earned a reputation for quality, compatibility, and performance. Need help? We're available by phone call, email or web forum. Features and Performance Flash Survivor USB 3.0 8GB Flash Survivor USB 3.0 16GB Flash Survivor USB 3.0 32GB Capacity 8GB 16GB 32GB Max Sequential Read Speed (USB 3.0) 65 MB/s 75 MB/s 80 MB/s Max Sequential Write Speed (USB 3.0) 12 MB/s 18 MB/s 40 MB/s Interface USB 3.0 USB 3.0 USB 3.0 Shock 40G 40G 40G Warranty Five Years Five Years Five Years

Suppliers

Company
Product
Description
Supplier Links
Flash Survivor® USB 3.0 32GB USB Flash Drive - CMFSV3-32GB - Corsair Memory
Fremont, CA, USA
Flash Survivor® USB 3.0 32GB USB Flash Drive
CMFSV3-32GB
Flash Survivor® USB 3.0 32GB USB Flash Drive CMFSV3-32GB
Adventure-Proof data transport with USB 3.0 speed and USB 2.0 compatibility Built to take abuse Your files are important — that's why you're taking them with you. Flash Survivor USB 3.0 helps keep them safe. The anodized, aircraft-grade aluminum housing is waterproof to 200 meters, vibration-resistant, and shock-resistant. USB 3.0 Speed If you move a lot of data, you've noticed that as convenient as flash drives are, they never seem to be as fast as you'd like. USB 3.0 changes the game. Flash Survivor USB 3.0 offers read speeds up to four times faster than traditional USB 2.0 drives. It's fast enough to view most videos directly from your Flash Survivor, without having to take the usual extra step of copying it to a hard drive first. High-Performance USB 2.0 Compatibility Not only is Flash Survivor USB 3.0 backward compatible with USB 2.0 — it offers great performance, too. No matter how up-to-date your PC is, you'll be able to quickly take care of moving your files and be off on your next adventure. Convenient and Reliable Universal Compatibility It works with Microsoft® Windows®, Mac OS X® and even Linux without drivers, and there's no software to install — just plug it in, and go. If your computer has a USB 2.0 or USB 3.0 connector, you can use Flash Survivor USB 3.0. Proven Reliability With more than 17 years of building enthusiast-grade memory and components, we've earned a reputation for quality, compatibility, and performance. Need help? We're available by phone call, email or web forum. Features and Performance Flash Survivor USB 3.0 8GB Flash Survivor USB 3.0 16GB Flash Survivor USB 3.0 32GB Capacity 8GB 16GB 32GB Max Sequential Read Speed (USB 3.0) 65 MB/s 75 MB/s 80 MB/s Max Sequential Write Speed (USB 3.0) 12 MB/s 18 MB/s 40 MB/s Interface USB 3.0 USB 3.0 USB 3.0 Shock 40G 40G 40G Warranty Five Years Five Years Five Years

Adventure-Proof data transport with USB 3.0 speed and USB 2.0 compatibility

Built to take abuse

Your files are important — that's why you're taking them with you. Flash Survivor USB 3.0 helps keep them safe. The anodized, aircraft-grade aluminum housing is waterproof to 200 meters, vibration-resistant, and shock-resistant.

USB 3.0 Speed

If you move a lot of data, you've noticed that as convenient as flash drives are, they never seem to be as fast as you'd like. USB 3.0 changes the game. Flash Survivor USB 3.0 offers read speeds up to four times faster than traditional USB 2.0 drives. It's fast enough to view most videos directly from your Flash Survivor, without having to take the usual extra step of copying it to a hard drive first.

High-Performance USB 2.0 Compatibility

Not only is Flash Survivor USB 3.0 backward compatible with USB 2.0 — it offers great performance, too. No matter how up-to-date your PC is, you'll be able to quickly take care of moving your files and be off on your next adventure.

Convenient and Reliable

Universal Compatibility

It works with Microsoft® Windows®, Mac OS X® and even Linux without drivers, and there's no software to install — just plug it in, and go. If your computer has a USB 2.0 or USB 3.0 connector, you can use Flash Survivor USB 3.0.

Proven Reliability

With more than 17 years of building enthusiast-grade memory and components, we've earned a reputation for quality, compatibility, and performance. Need help? We're available by phone call, email or web forum.

Features and Performance

Flash Survivor USB 3.0 8GBFlash Survivor USB 3.0 16GBFlash Survivor USB 3.0 32GB

Capacity

8GB16GB32GB

Max Sequential Read Speed (USB 3.0)

65 MB/s75 MB/s80 MB/s

Max Sequential Write Speed (USB 3.0)

12 MB/s18 MB/s40 MB/s

Interface

USB 3.0USB 3.0USB 3.0

Shock

40G40G40G

Warranty

Five YearsFive YearsFive Years
Supplier's Site

Technical Specifications

  Corsair Memory
Product Category Flash Memory Cards
Product Number CMFSV3-32GB
Product Name Flash Survivor® USB 3.0 32GB USB Flash Drive
Memory Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD; MicroSD
Memory Size 32 GB
View Details
Industrial M.2 PCIe SSD, N-20m2 (2242), 15 GB, 3D TLC Flash, -40°C to +85°C - SFPC015GM1EC1TO-I-5E-126-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D TLC
Memory Size 15 GB
Transfer Speed 297 MB/sec
View Details
SQFlash 830 series industrial 2.5
Specs
Memory Type Solid State Drive
Memory Size 64 GB
View Details