Corsair Memory Flash Padlock® 2 16GB USB Flash Drive CMFPLA16GB

Description
Secure USB Flash Drive The Corsair Flash Padlock® 2 is perfect for transporting and protecting your sensitive business or personal information. With built-in 256-bit hardware data encryption, and access limited by a PIN, you can rest assured your information is safe from unintentional viewing. Built with the same ruggedized rubber housing found on the Corsair Flash Voyager family for durability, your data is protected from the elements as well. Because the PIN keypad is integrated directly onto the flash drive, there is no software to install. Simply enter your own Personal Identification Number and your data is unlocked for use on virtually any PC operating system: Windows, OS X, or Linux — even game consoles. Without the PIN, your information stays secure and inaccessible. Click here to see how easy it is to set the PIN code on your Flash Padlock 2 Secure: Hardware 256-bit encryption secures your data Protection: Your own 4-10 digit PIN protects and locks access to the Flash Padlock 2 Capacity: Large 8GB or 16GB storage gives you ample room to store all your sensitive documents, images, or songs Compatible: No software to install — Works on Windows, Mac or Linux based computers — Plug & Play compatible with virtually any USB port Hacking Detection: Multiple failed entries locks device for 2 minutes to prevent repeated attempts to access data Drive Recovery: If you lose your PIN, you can reset the Flash Padlock to its factory default state, securely erasing all data from the drive Confidence: Protected by a limited 3 year warranty and backed by Corsair’s renowned customer service and support Flash Padlock secure USB Flash drives developed and produced by Corsair, are based on the DataLock™ technology licensed from ClevX, LLC.
Request a Quote
Description
Secure USB Flash Drive The Corsair Flash Padlock® 2 is perfect for transporting and protecting your sensitive business or personal information. With built-in 256-bit hardware data encryption, and access limited by a PIN, you can rest assured your information is safe from unintentional viewing. Built with the same ruggedized rubber housing found on the Corsair Flash Voyager family for durability, your data is protected from the elements as well. Because the PIN keypad is integrated directly onto the flash drive, there is no software to install. Simply enter your own Personal Identification Number and your data is unlocked for use on virtually any PC operating system: Windows, OS X, or Linux — even game consoles. Without the PIN, your information stays secure and inaccessible. Click here to see how easy it is to set the PIN code on your Flash Padlock 2 Secure: Hardware 256-bit encryption secures your data Protection: Your own 4-10 digit PIN protects and locks access to the Flash Padlock 2 Capacity: Large 8GB or 16GB storage gives you ample room to store all your sensitive documents, images, or songs Compatible: No software to install — Works on Windows, Mac or Linux based computers — Plug & Play compatible with virtually any USB port Hacking Detection: Multiple failed entries locks device for 2 minutes to prevent repeated attempts to access data Drive Recovery: If you lose your PIN, you can reset the Flash Padlock to its factory default state, securely erasing all data from the drive Confidence: Protected by a limited 3 year warranty and backed by Corsair’s renowned customer service and support Flash Padlock secure USB Flash drives developed and produced by Corsair, are based on the DataLock™ technology licensed from ClevX, LLC.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flash Padlock® 2 16GB USB Flash Drive - CMFPLA16GB - Corsair Memory
Fremont, CA, USA
Flash Padlock® 2 16GB USB Flash Drive
CMFPLA16GB
Flash Padlock® 2 16GB USB Flash Drive CMFPLA16GB
Secure USB Flash Drive The Corsair Flash Padlock® 2 is perfect for transporting and protecting your sensitive business or personal information. With built-in 256-bit hardware data encryption, and access limited by a PIN, you can rest assured your information is safe from unintentional viewing. Built with the same ruggedized rubber housing found on the Corsair Flash Voyager family for durability, your data is protected from the elements as well. Because the PIN keypad is integrated directly onto the flash drive, there is no software to install. Simply enter your own Personal Identification Number and your data is unlocked for use on virtually any PC operating system: Windows, OS X, or Linux — even game consoles. Without the PIN, your information stays secure and inaccessible. Click here to see how easy it is to set the PIN code on your Flash Padlock 2 Secure: Hardware 256-bit encryption secures your data Protection: Your own 4-10 digit PIN protects and locks access to the Flash Padlock 2 Capacity: Large 8GB or 16GB storage gives you ample room to store all your sensitive documents, images, or songs Compatible: No software to install — Works on Windows, Mac or Linux based computers — Plug & Play compatible with virtually any USB port Hacking Detection: Multiple failed entries locks device for 2 minutes to prevent repeated attempts to access data Drive Recovery: If you lose your PIN, you can reset the Flash Padlock to its factory default state, securely erasing all data from the drive Confidence: Protected by a limited 3 year warranty and backed by Corsair’s renowned customer service and support Flash Padlock secure USB Flash drives developed and produced by Corsair, are based on the DataLock™ technology licensed from ClevX, LLC.

Secure USB Flash Drive

The Corsair Flash Padlock® 2 is perfect for transporting and protecting your sensitive business or personal information. With built-in 256-bit hardware data encryption, and access limited by a PIN, you can rest assured your information is safe from unintentional viewing. Built with the same ruggedized rubber housing found on the Corsair Flash Voyager family for durability, your data is protected from the elements as well.

Because the PIN keypad is integrated directly onto the flash drive, there is no software to install. Simply enter your own Personal Identification Number and your data is unlocked for use on virtually any PC operating system: Windows, OS X, or Linux — even game consoles. Without the PIN, your information stays secure and inaccessible.

Click here to see how easy it is to set the PIN code on your Flash Padlock 2

  • Secure: Hardware 256-bit encryption secures your data
  • Protection: Your own 4-10 digit PIN protects and locks access to the Flash Padlock 2
  • Capacity: Large 8GB or 16GB storage gives you ample room to store all your sensitive documents, images, or songs
  • Compatible: No software to install — Works on Windows, Mac or Linux based computers — Plug & Play compatible with virtually any USB port
  • Hacking Detection: Multiple failed entries locks device for 2 minutes to prevent repeated attempts to access data
  • Drive Recovery: If you lose your PIN, you can reset the Flash Padlock to its factory default state, securely erasing all data from the drive
  • Confidence: Protected by a limited 3 year warranty and backed by Corsair’s renowned customer service and support

Flash Padlock secure USB Flash drives developed and produced by Corsair, are based on the DataLock™ technology licensed from ClevX, LLC.

Supplier's Site
Memory Cards - CMFPLA16GB - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards
CMFPLA16GB
Memory Cards CMFPLA16GB
Category: Memory Cards Win Source Part Number: 1460689-CMFPLA16GB Manufacturer: Corsair

Category: Memory Cards
Win Source Part Number: 1460689-CMFPLA16GB
Manufacturer: Corsair

Buy Now

Technical Specifications

  Corsair Memory Win Source Electronics
Product Category Flash Memory Cards Flash Memory Cards
Product Number CMFPLA16GB CMFPLA16GB
Product Name Flash Padlock® 2 16GB USB Flash Drive Memory Cards
Memory Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 650 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S8BV2-512GDSDM - Advantech
Specs
Memory Type Solid State Drive
Memory Size 512 GB
View Details
Memory card - 758-879/000-2108 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers
Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD™; MicroSD™
Memory Size 32 GB
View Details
USB Sticks - 1805830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type USB
Standards and Certifications RoHS
View Details