Corsair Memory Carbide Series™ 500R Mid-Tower Case CC9011012-WW

Description
The Corsair Carbide Series: Everything You Need, Nothing You Don't. Airflow is a breeze with the Carbide Series. Two front-panel intake fans and one rear exhaust fan are included, and there are a total of ten mounting points. Carbide Series 400R: Upgrade how you want, when you want. The 400R has been carefully designed to provide a generous amount of internal volume, and it puts that volume to good use. There’s room for eight PCI-E cards of up to 316mm in length, and even room for a full 240mm radiator for compatibility with the Hydro Series H100 Liquid CPU Cooler and modular watercooling systems. Superior airflow is a requirement for high-performance components that will be regularly pushed to their limits, so the 400R has ten fan mounting points for cooling flexibility. Three 120mm fans — two in the front, and one in the rear — are included, so you’re ready to start building right out of the box. Carbide 500R: Serious airflow never looked this good. Want even more outrageous cooling flexibility? Step up to the 500R. It adds a 200mm fan mounted on the side panel’s mesh screen for extra GPU cooling, a multi-channel fan controller, and removable and relocateable hard drive cages. The ability to move and remove hard drive cages not only improves airflow — it also allows you to install graphics cards of up to 452mm in length. High-performance gaming systems need lots of room to work with. With eight expansion slots and 316mm of clearance, the Carbide 400R has room for triple-GPU installations. The Corsair Carbide Series: Built for Builders. The Carbide Series shares vital DNA with the award-winning Corsair Obsidian and Graphite Series. They’re acclaimed for their ease of use and performance-oriented engineering, and this philosophy is abundant in the design of the Carbide Series. Future-Ready. Support for USB 3.0 and 2.5” SSDs is built-in. Two USB 3.0 connectors are provided on the front panel and connect directly to motherboards with compatible USB 3.0 headers. Integrated SSD support lets you install 2.5” solid-state drives in any of the hard drive bays, without having to deal with adapters. Easy access. Thumb screws on the side panels and tool-free drive installation mean that you’ll spend less quality time with your screwdriver, and the integrated dust filters can be quickly remo
Description
The Corsair Carbide Series: Everything You Need, Nothing You Don't. Airflow is a breeze with the Carbide Series. Two front-panel intake fans and one rear exhaust fan are included, and there are a total of ten mounting points. Carbide Series 400R: Upgrade how you want, when you want. The 400R has been carefully designed to provide a generous amount of internal volume, and it puts that volume to good use. There’s room for eight PCI-E cards of up to 316mm in length, and even room for a full 240mm radiator for compatibility with the Hydro Series H100 Liquid CPU Cooler and modular watercooling systems. Superior airflow is a requirement for high-performance components that will be regularly pushed to their limits, so the 400R has ten fan mounting points for cooling flexibility. Three 120mm fans — two in the front, and one in the rear — are included, so you’re ready to start building right out of the box. Carbide 500R: Serious airflow never looked this good. Want even more outrageous cooling flexibility? Step up to the 500R. It adds a 200mm fan mounted on the side panel’s mesh screen for extra GPU cooling, a multi-channel fan controller, and removable and relocateable hard drive cages. The ability to move and remove hard drive cages not only improves airflow — it also allows you to install graphics cards of up to 452mm in length. High-performance gaming systems need lots of room to work with. With eight expansion slots and 316mm of clearance, the Carbide 400R has room for triple-GPU installations. The Corsair Carbide Series: Built for Builders. The Carbide Series shares vital DNA with the award-winning Corsair Obsidian and Graphite Series. They’re acclaimed for their ease of use and performance-oriented engineering, and this philosophy is abundant in the design of the Carbide Series. Future-Ready. Support for USB 3.0 and 2.5” SSDs is built-in. Two USB 3.0 connectors are provided on the front panel and connect directly to motherboards with compatible USB 3.0 headers. Integrated SSD support lets you install 2.5” solid-state drives in any of the hard drive bays, without having to deal with adapters. Easy access. Thumb screws on the side panels and tool-free drive installation mean that you’ll spend less quality time with your screwdriver, and the integrated dust filters can be quickly remo

Suppliers

Company
Product
Description
Supplier Links
Carbide Series™ 500R Mid-Tower Case - CC9011012-WW - Corsair Memory
Fremont, CA, USA
Carbide Series™ 500R Mid-Tower Case
CC9011012-WW
Carbide Series™ 500R Mid-Tower Case CC9011012-WW
The Corsair Carbide Series: Everything You Need, Nothing You Don't. Airflow is a breeze with the Carbide Series. Two front-panel intake fans and one rear exhaust fan are included, and there are a total of ten mounting points. Carbide Series 400R: Upgrade how you want, when you want. The 400R has been carefully designed to provide a generous amount of internal volume, and it puts that volume to good use. There’s room for eight PCI-E cards of up to 316mm in length, and even room for a full 240mm radiator for compatibility with the Hydro Series H100 Liquid CPU Cooler and modular watercooling systems. Superior airflow is a requirement for high-performance components that will be regularly pushed to their limits, so the 400R has ten fan mounting points for cooling flexibility. Three 120mm fans — two in the front, and one in the rear — are included, so you’re ready to start building right out of the box. Carbide 500R: Serious airflow never looked this good. Want even more outrageous cooling flexibility? Step up to the 500R. It adds a 200mm fan mounted on the side panel’s mesh screen for extra GPU cooling, a multi-channel fan controller, and removable and relocateable hard drive cages. The ability to move and remove hard drive cages not only improves airflow — it also allows you to install graphics cards of up to 452mm in length. High-performance gaming systems need lots of room to work with. With eight expansion slots and 316mm of clearance, the Carbide 400R has room for triple-GPU installations. The Corsair Carbide Series: Built for Builders. The Carbide Series shares vital DNA with the award-winning Corsair Obsidian and Graphite Series. They’re acclaimed for their ease of use and performance-oriented engineering, and this philosophy is abundant in the design of the Carbide Series. Future-Ready. Support for USB 3.0 and 2.5” SSDs is built-in. Two USB 3.0 connectors are provided on the front panel and connect directly to motherboards with compatible USB 3.0 headers. Integrated SSD support lets you install 2.5” solid-state drives in any of the hard drive bays, without having to deal with adapters. Easy access. Thumb screws on the side panels and tool-free drive installation mean that you’ll spend less quality time with your screwdriver, and the integrated dust filters can be quickly remo

The Corsair Carbide Series: Everything You Need, Nothing You Don't.

Airflow is a breeze with the Carbide Series. Two front-panel intake fans and one rear exhaust fan are included, and there are a total of ten mounting points.

Carbide Series 400R: Upgrade how you want, when you want.

The 400R has been carefully designed to provide a generous amount of internal volume, and it puts that volume to good use. There’s room for eight PCI-E cards of up to 316mm in length, and even room for a full 240mm radiator for compatibility with the Hydro Series H100 Liquid CPU Cooler and modular watercooling systems. Superior airflow is a requirement for high-performance components that will be regularly pushed to their limits, so the 400R has ten fan mounting points for cooling flexibility. Three 120mm fans — two in the front, and one in the rear — are included, so you’re ready to start building right out of the box.

Carbide 500R: Serious airflow never looked this good.

Want even more outrageous cooling flexibility? Step up to the 500R. It adds a 200mm fan mounted on the side panel’s mesh screen for extra GPU cooling, a multi-channel fan controller, and removable and relocateable hard drive cages. The ability to move and remove hard drive cages not only improves airflow — it also allows you to install graphics cards of up to 452mm in length.

High-performance gaming systems need lots of room to work with. With eight expansion slots and 316mm of clearance, the Carbide 400R has room for triple-GPU installations.

The Corsair Carbide Series: Built for Builders.

The Carbide Series shares vital DNA with the award-winning Corsair Obsidian and Graphite Series. They’re acclaimed for their ease of use and performance-oriented engineering, and this philosophy is abundant in the design of the Carbide Series.

Future-Ready.

Support for USB 3.0 and 2.5” SSDs is built-in. Two USB 3.0 connectors are provided on the front panel and connect directly to motherboards with compatible USB 3.0 headers. Integrated SSD support lets you install 2.5” solid-state drives in any of the hard drive bays, without having to deal with adapters.

Easy access.

Thumb screws on the side panels and tool-free drive installation mean that you’ll spend less quality time with your screwdriver, and the integrated dust filters can be quickly remo

Supplier's Site

Technical Specifications

  Corsair Memory
Product Category Electronic and Instrument Enclosures
Product Number CC9011012-WW
Product Name Carbide Series™ 500R Mid-Tower Case
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
Depth 6.3 inch (160 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
Depth 1.18 to 4.01 inch (29.97 to 102 mm)
View Details
Aluminium Control Box - AUX series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.6 to 5.24 inch (66 to 133 mm)
Width 6.3 to 23.62 inch (160 to 600 mm)
Depth 6.3 to 19.69 inch (160 to 500 mm)
View Details