Corsair Memory Special Edition White Graphite Series™ 600T Mid-Tower CC600TWM-WHT

Description
Building a Great-Looking, High Performance System Has Never Been Easier The Graphite Series™ 600T makes it easy to build a world-class gaming system. With excellent cooling from the dual 200mm fans, eight PCI-E expansion slots to accommodate multiple graphics cards, and plenty of room for large, power-hungry components, the Graphite Series 600T can handle just about anything you can throw at it. Mid-Tower Size, Full-Tower Features The Graphite Series 600T is a mid-tower in height, but inside it’s positively cavernous. Easily accommodate even the longest graphics cards in the industry due to the reconfigurable hard drive bays. The increased space behind the motherboard tray allows clean, uncluttered cable routing. Up to six hard drive caddies, each of which can accommodate SSDs and standard mechanical disks, sit below the four 5.25" tool-free optical drive bays. If that weren’t enough, you can remove the top panel 200mm fan and install a 240mm radiator and dual 120mm fans for a quick watercooling upgrade. The Special Edition White 600T also includes a new custom side panel with a cutout for a window (pre-installed) or included mesh insert with room for up to four 120mm fans for even more outrageous cooling! Features for Builders Corsair innovated cable routing with the Obsidian Series™ cases, and the Graphite Series features the same ingenious design. Pre-cut holes in the motherboard tray with rubber grommets and plenty of room behind the motherboard to route cables for a clean, uncluttered interior. The optical drive bays are tool-free, the side panels easily detach with the built-in latch mechanisms, and the integrated fan controller allows you to choose between quiet operation or maximum cooling performance. Features include Twin 200mm cooling fans with white LEDs for excellent cooling Side panel with cutout for window AND mesh with room for four 120mm fans — both included! Eight expansion slots provides you flexibility for multiple graphics card solutions Unique cable routing holes guarantees you a clean and clutter-free installation Integrated fan controller, for up to four fans, gives you the choice of noise vs. performance Tool-free optical drive installation makes building your system faster than ever CPU backplate cutout makes upgrading your CPU heatsink easy 2.5” and 3.5” hard drive compatibility for up to 6 drives — straight out of the box! Two year warranty with Corsair’s world-class customer service and technical support Available April 2011 About The Grap
Description
Building a Great-Looking, High Performance System Has Never Been Easier The Graphite Series™ 600T makes it easy to build a world-class gaming system. With excellent cooling from the dual 200mm fans, eight PCI-E expansion slots to accommodate multiple graphics cards, and plenty of room for large, power-hungry components, the Graphite Series 600T can handle just about anything you can throw at it. Mid-Tower Size, Full-Tower Features The Graphite Series 600T is a mid-tower in height, but inside it’s positively cavernous. Easily accommodate even the longest graphics cards in the industry due to the reconfigurable hard drive bays. The increased space behind the motherboard tray allows clean, uncluttered cable routing. Up to six hard drive caddies, each of which can accommodate SSDs and standard mechanical disks, sit below the four 5.25" tool-free optical drive bays. If that weren’t enough, you can remove the top panel 200mm fan and install a 240mm radiator and dual 120mm fans for a quick watercooling upgrade. The Special Edition White 600T also includes a new custom side panel with a cutout for a window (pre-installed) or included mesh insert with room for up to four 120mm fans for even more outrageous cooling! Features for Builders Corsair innovated cable routing with the Obsidian Series™ cases, and the Graphite Series features the same ingenious design. Pre-cut holes in the motherboard tray with rubber grommets and plenty of room behind the motherboard to route cables for a clean, uncluttered interior. The optical drive bays are tool-free, the side panels easily detach with the built-in latch mechanisms, and the integrated fan controller allows you to choose between quiet operation or maximum cooling performance. Features include Twin 200mm cooling fans with white LEDs for excellent cooling Side panel with cutout for window AND mesh with room for four 120mm fans — both included! Eight expansion slots provides you flexibility for multiple graphics card solutions Unique cable routing holes guarantees you a clean and clutter-free installation Integrated fan controller, for up to four fans, gives you the choice of noise vs. performance Tool-free optical drive installation makes building your system faster than ever CPU backplate cutout makes upgrading your CPU heatsink easy 2.5” and 3.5” hard drive compatibility for up to 6 drives — straight out of the box! Two year warranty with Corsair’s world-class customer service and technical support Available April 2011 About The Grap

Suppliers

Company
Product
Description
Supplier Links
Special Edition White Graphite Series™ 600T Mid-Tower - CC600TWM-WHT - Corsair Memory
Fremont, CA, USA
Special Edition White Graphite Series™ 600T Mid-Tower
CC600TWM-WHT
Special Edition White Graphite Series™ 600T Mid-Tower CC600TWM-WHT
Building a Great-Looking, High Performance System Has Never Been Easier The Graphite Series™ 600T makes it easy to build a world-class gaming system. With excellent cooling from the dual 200mm fans, eight PCI-E expansion slots to accommodate multiple graphics cards, and plenty of room for large, power-hungry components, the Graphite Series 600T can handle just about anything you can throw at it. Mid-Tower Size, Full-Tower Features The Graphite Series 600T is a mid-tower in height, but inside it’s positively cavernous. Easily accommodate even the longest graphics cards in the industry due to the reconfigurable hard drive bays. The increased space behind the motherboard tray allows clean, uncluttered cable routing. Up to six hard drive caddies, each of which can accommodate SSDs and standard mechanical disks, sit below the four 5.25" tool-free optical drive bays. If that weren’t enough, you can remove the top panel 200mm fan and install a 240mm radiator and dual 120mm fans for a quick watercooling upgrade. The Special Edition White 600T also includes a new custom side panel with a cutout for a window (pre-installed) or included mesh insert with room for up to four 120mm fans for even more outrageous cooling! Features for Builders Corsair innovated cable routing with the Obsidian Series™ cases, and the Graphite Series features the same ingenious design. Pre-cut holes in the motherboard tray with rubber grommets and plenty of room behind the motherboard to route cables for a clean, uncluttered interior. The optical drive bays are tool-free, the side panels easily detach with the built-in latch mechanisms, and the integrated fan controller allows you to choose between quiet operation or maximum cooling performance. Features include Twin 200mm cooling fans with white LEDs for excellent cooling Side panel with cutout for window AND mesh with room for four 120mm fans — both included! Eight expansion slots provides you flexibility for multiple graphics card solutions Unique cable routing holes guarantees you a clean and clutter-free installation Integrated fan controller, for up to four fans, gives you the choice of noise vs. performance Tool-free optical drive installation makes building your system faster than ever CPU backplate cutout makes upgrading your CPU heatsink easy 2.5” and 3.5” hard drive compatibility for up to 6 drives — straight out of the box! Two year warranty with Corsair’s world-class customer service and technical support Available April 2011 About The Grap

Building a Great-Looking, High Performance System Has Never Been Easier

The Graphite Series™ 600T makes it easy to build a world-class gaming system. With excellent cooling from the dual 200mm fans, eight PCI-E expansion slots to accommodate multiple graphics cards, and plenty of room for large, power-hungry components, the Graphite Series 600T can handle just about anything you can throw at it.

Mid-Tower Size, Full-Tower Features

The Graphite Series 600T is a mid-tower in height, but inside it’s positively cavernous. Easily accommodate even the longest graphics cards in the industry due to the reconfigurable hard drive bays. The increased space behind the motherboard tray allows clean, uncluttered cable routing. Up to six hard drive caddies, each of which can accommodate SSDs and standard mechanical disks, sit below the four 5.25" tool-free optical drive bays. If that weren’t enough, you can remove the top panel 200mm fan and install a 240mm radiator and dual 120mm fans for a quick watercooling upgrade. The Special Edition White 600T also includes a new custom side panel with a cutout for a window (pre-installed) or included mesh insert with room for up to four 120mm fans for even more outrageous cooling!

Features for Builders

Corsair innovated cable routing with the Obsidian Series™ cases, and the Graphite Series features the same ingenious design. Pre-cut holes in the motherboard tray with rubber grommets and plenty of room behind the motherboard to route cables for a clean, uncluttered interior. The optical drive bays are tool-free, the side panels easily detach with the built-in latch mechanisms, and the integrated fan controller allows you to choose between quiet operation or maximum cooling performance.

Features include

  • Twin 200mm cooling fans with white LEDs for excellent cooling
  • Side panel with cutout for window AND mesh with room for four 120mm fans — both included!
  • Eight expansion slots provides you flexibility for multiple graphics card solutions
  • Unique cable routing holes guarantees you a clean and clutter-free installation
  • Integrated fan controller, for up to four fans, gives you the choice of noise vs. performance
  • Tool-free optical drive installation makes building your system faster than ever
  • CPU backplate cutout makes upgrading your CPU heatsink easy
  • 2.5” and 3.5” hard drive compatibility for up to 6 drives — straight out of the box!
  • Two year warranty with Corsair’s world-class customer service and technical support
  • Available April 2011

About The Grap

Supplier's Site

Technical Specifications

  Corsair Memory
Product Category Electronic and Instrument Enclosures
Product Number CC600TWM-WHT
Product Name Special Edition White Graphite Series™ 600T Mid-Tower
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418L12 - Hammond Manufacturing Company Inc.
Specs
Length 36 inch (914 mm)
Width 24 inch (610 mm)
Depth 12 inch (305 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 3.71 to 13.25 inch (94.23 to 337 mm)
Width 5.12 inch (130 mm)
Depth 3.44 inch (87.38 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
Depth 6.3 inch (160 mm)
View Details