Corsair Memory Graphite Series™ 600T Mesh Mid-Tower Case CC600TM

Description
Building a Great-Looking, High Performance System Has Never Been Easier The Graphite Series™ 600T makes it easy to build a world-class gaming system. With excellent cooling from the dual 200mm fans, eight PCI-E expansion slots to accommodate multiple graphics cards, and plenty of room for large, power-hungry components, the Graphite Series 600T can handle just about anything you can throw at it. Mid-Tower Size, Full-Tower Features The Graphite Series 600T is a mid-tower in height, but inside it’s positively cavernous. Easily accommodate even the longest graphics cards in the industry due to the reconfigurable hard drive bays. The increased space behind the motherboard tray allows clean, uncluttered cable routing. Up to six hard drive caddies, each of which can accommodate SSDs and standard mechanical disks, sit below the four 5.25" tool-free optical drive bays. If that weren’t enough, you can remove the top panel 200mm fan and install a 240mm radiator and dual 120mm fans for a quick watercooling upgrade. Features for Builders Corsair innovated cable routing with the Obsidian Series™ cases, and the Graphite Series features the same ingenious design. Pre-cut holes in the motherboard tray with rubber grommets and plenty of room behind the motherboard to route cables for a clean, uncluttered interior. The optical drive bays are tool-free, the side panels easily detach with the built-in latch mechanisms, and the integrated fan controller allows you to choose between quiet operation or maximum cooling performance. Features include Twin 200mm cooling fans with white LEDs for excellent cooling Eight expansion slots provides you flexibility for multiple graphics card solutions Unique cable routing holes guarantees you a clean and clutter-free installation Integrated fan controller, for up to four fans, gives you the choice of noise vs. performance Tool-free optical drive installation makes building your system faster than ever CPU backplate cutout makes upgrading your CPU heatsink easy 2.5” and 3.5” hard drive compatibility for up to 6 drives — straight out of the box! Two year warranty with Corsair’s world-class customer service and technical support About The Graphite Series The Graphite Series provides full-tower features in a mid-tower sized case, with an emphasis on performance and style. Whether you are an expert or on your first build, the Graphite Series is designed from the ground up to provide you with an incredible building experience. The Graphite Series proves that a high-performance case
Description
Building a Great-Looking, High Performance System Has Never Been Easier The Graphite Series™ 600T makes it easy to build a world-class gaming system. With excellent cooling from the dual 200mm fans, eight PCI-E expansion slots to accommodate multiple graphics cards, and plenty of room for large, power-hungry components, the Graphite Series 600T can handle just about anything you can throw at it. Mid-Tower Size, Full-Tower Features The Graphite Series 600T is a mid-tower in height, but inside it’s positively cavernous. Easily accommodate even the longest graphics cards in the industry due to the reconfigurable hard drive bays. The increased space behind the motherboard tray allows clean, uncluttered cable routing. Up to six hard drive caddies, each of which can accommodate SSDs and standard mechanical disks, sit below the four 5.25" tool-free optical drive bays. If that weren’t enough, you can remove the top panel 200mm fan and install a 240mm radiator and dual 120mm fans for a quick watercooling upgrade. Features for Builders Corsair innovated cable routing with the Obsidian Series™ cases, and the Graphite Series features the same ingenious design. Pre-cut holes in the motherboard tray with rubber grommets and plenty of room behind the motherboard to route cables for a clean, uncluttered interior. The optical drive bays are tool-free, the side panels easily detach with the built-in latch mechanisms, and the integrated fan controller allows you to choose between quiet operation or maximum cooling performance. Features include Twin 200mm cooling fans with white LEDs for excellent cooling Eight expansion slots provides you flexibility for multiple graphics card solutions Unique cable routing holes guarantees you a clean and clutter-free installation Integrated fan controller, for up to four fans, gives you the choice of noise vs. performance Tool-free optical drive installation makes building your system faster than ever CPU backplate cutout makes upgrading your CPU heatsink easy 2.5” and 3.5” hard drive compatibility for up to 6 drives — straight out of the box! Two year warranty with Corsair’s world-class customer service and technical support About The Graphite Series The Graphite Series provides full-tower features in a mid-tower sized case, with an emphasis on performance and style. Whether you are an expert or on your first build, the Graphite Series is designed from the ground up to provide you with an incredible building experience. The Graphite Series proves that a high-performance case

Suppliers

Company
Product
Description
Supplier Links
Graphite Series™ 600T Mesh Mid-Tower Case - CC600TM - Corsair Memory
Fremont, CA, USA
Graphite Series™ 600T Mesh Mid-Tower Case
CC600TM
Graphite Series™ 600T Mesh Mid-Tower Case CC600TM
Building a Great-Looking, High Performance System Has Never Been Easier The Graphite Series™ 600T makes it easy to build a world-class gaming system. With excellent cooling from the dual 200mm fans, eight PCI-E expansion slots to accommodate multiple graphics cards, and plenty of room for large, power-hungry components, the Graphite Series 600T can handle just about anything you can throw at it. Mid-Tower Size, Full-Tower Features The Graphite Series 600T is a mid-tower in height, but inside it’s positively cavernous. Easily accommodate even the longest graphics cards in the industry due to the reconfigurable hard drive bays. The increased space behind the motherboard tray allows clean, uncluttered cable routing. Up to six hard drive caddies, each of which can accommodate SSDs and standard mechanical disks, sit below the four 5.25" tool-free optical drive bays. If that weren’t enough, you can remove the top panel 200mm fan and install a 240mm radiator and dual 120mm fans for a quick watercooling upgrade. Features for Builders Corsair innovated cable routing with the Obsidian Series™ cases, and the Graphite Series features the same ingenious design. Pre-cut holes in the motherboard tray with rubber grommets and plenty of room behind the motherboard to route cables for a clean, uncluttered interior. The optical drive bays are tool-free, the side panels easily detach with the built-in latch mechanisms, and the integrated fan controller allows you to choose between quiet operation or maximum cooling performance. Features include Twin 200mm cooling fans with white LEDs for excellent cooling Eight expansion slots provides you flexibility for multiple graphics card solutions Unique cable routing holes guarantees you a clean and clutter-free installation Integrated fan controller, for up to four fans, gives you the choice of noise vs. performance Tool-free optical drive installation makes building your system faster than ever CPU backplate cutout makes upgrading your CPU heatsink easy 2.5” and 3.5” hard drive compatibility for up to 6 drives — straight out of the box! Two year warranty with Corsair’s world-class customer service and technical support About The Graphite Series The Graphite Series provides full-tower features in a mid-tower sized case, with an emphasis on performance and style. Whether you are an expert or on your first build, the Graphite Series is designed from the ground up to provide you with an incredible building experience. The Graphite Series proves that a high-performance case

Building a Great-Looking, High Performance System Has Never Been Easier

The Graphite Series™ 600T makes it easy to build a world-class gaming system. With excellent cooling from the dual 200mm fans, eight PCI-E expansion slots to accommodate multiple graphics cards, and plenty of room for large, power-hungry components, the Graphite Series 600T can handle just about anything you can throw at it.

Mid-Tower Size, Full-Tower Features

The Graphite Series 600T is a mid-tower in height, but inside it’s positively cavernous. Easily accommodate even the longest graphics cards in the industry due to the reconfigurable hard drive bays. The increased space behind the motherboard tray allows clean, uncluttered cable routing. Up to six hard drive caddies, each of which can accommodate SSDs and standard mechanical disks, sit below the four 5.25" tool-free optical drive bays. If that weren’t enough, you can remove the top panel 200mm fan and install a 240mm radiator and dual 120mm fans for a quick watercooling upgrade.

Features for Builders

Corsair innovated cable routing with the Obsidian Series™ cases, and the Graphite Series features the same ingenious design. Pre-cut holes in the motherboard tray with rubber grommets and plenty of room behind the motherboard to route cables for a clean, uncluttered interior. The optical drive bays are tool-free, the side panels easily detach with the built-in latch mechanisms, and the integrated fan controller allows you to choose between quiet operation or maximum cooling performance.

Features include

  • Twin 200mm cooling fans with white LEDs for excellent cooling
  • Eight expansion slots provides you flexibility for multiple graphics card solutions
  • Unique cable routing holes guarantees you a clean and clutter-free installation
  • Integrated fan controller, for up to four fans, gives you the choice of noise vs. performance
  • Tool-free optical drive installation makes building your system faster than ever
  • CPU backplate cutout makes upgrading your CPU heatsink easy
  • 2.5” and 3.5” hard drive compatibility for up to 6 drives — straight out of the box!
  • Two year warranty with Corsair’s world-class customer service and technical support

About The Graphite Series

The Graphite Series provides full-tower features in a mid-tower sized case, with an emphasis on performance and style. Whether you are an expert or on your first build, the Graphite Series is designed from the ground up to provide you with an incredible building experience. The Graphite Series proves that a high-performance case

Supplier's Site

Technical Specifications

  Corsair Memory
Product Category Electronic and Instrument Enclosures
Product Number CC600TM
Product Name Graphite Series™ 600T Mesh Mid-Tower Case
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Length 1.96 to 5.9 inch (49.78 to 150 mm)
Width 9.05 to 13.77 inch (230 to 350 mm)
Depth 7.59 to 10.35 inch (193 to 263 mm)
View Details
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Length 6.25 inch (159 mm)
Width 3.75 inch (95.25 mm)
Depth 2 inch (50.8 mm)
View Details
2 suppliers
TK Series Enclosures - 106-006 - Altech Corp.
Specs
Length 7.09 inch (180 mm)
Width 4.33 inch (110 mm)
Depth 3.54 inch (89.92 mm)
View Details
3 suppliers