Corsair Memory Air Series™ A50 CPU Cooler CAFA50

Description
You’ve invested a lot into your Intel or AMD CPU. Now’s the time to protect it and make it run better. Excessive heat is the deadly enemy of high-performance silicon, and the Air Series A50 CPU cooler can extend the lifetime of your CPU by quietly and efficiently drawing that heat away. You’ll get faster performance, too. Intel Core™ i5 and Core™ i7 processors can be easily configured to automatically overclock when conditions are right. Lowering your CPU’s operating temperature one of the best ways to do this – your CPU will detect that it’s running cooler, and instantly boost its speed when you need it. Of course, if you’re not using a Core i5 or Core i7 or if you prefer to adjust your overclocking settings manually, the Air Series A50 will give you the temperature headroom you need. The superior engineering of the Air Series A50 makes it dramatically outperform your CPU’s stock heatsink: three 8mm copper heatpipes directly contact your CPU and instantly pull heat up into the aluminum cooling fins. A 120mm fan, mounted on rubber studs to reduce noise and vibration, quietly draws cool air through the fins. Spend 15 minutes replacing your CPU’s stock heatsink and enjoy years of better performance. Features Compatible with Intel and AMD systems Three 8mm copper direct-contact heatpipes Aluminum fins Low-noise, low-vibration 120mm fan mounted on rubber studs Selectable 1,600 or 2,000RPM fan allows you to select the cooling performance you want Two-year warranty
Description
You’ve invested a lot into your Intel or AMD CPU. Now’s the time to protect it and make it run better. Excessive heat is the deadly enemy of high-performance silicon, and the Air Series A50 CPU cooler can extend the lifetime of your CPU by quietly and efficiently drawing that heat away. You’ll get faster performance, too. Intel Core™ i5 and Core™ i7 processors can be easily configured to automatically overclock when conditions are right. Lowering your CPU’s operating temperature one of the best ways to do this – your CPU will detect that it’s running cooler, and instantly boost its speed when you need it. Of course, if you’re not using a Core i5 or Core i7 or if you prefer to adjust your overclocking settings manually, the Air Series A50 will give you the temperature headroom you need. The superior engineering of the Air Series A50 makes it dramatically outperform your CPU’s stock heatsink: three 8mm copper heatpipes directly contact your CPU and instantly pull heat up into the aluminum cooling fins. A 120mm fan, mounted on rubber studs to reduce noise and vibration, quietly draws cool air through the fins. Spend 15 minutes replacing your CPU’s stock heatsink and enjoy years of better performance. Features Compatible with Intel and AMD systems Three 8mm copper direct-contact heatpipes Aluminum fins Low-noise, low-vibration 120mm fan mounted on rubber studs Selectable 1,600 or 2,000RPM fan allows you to select the cooling performance you want Two-year warranty

Suppliers

Company
Product
Description
Supplier Links
Air Series™ A50 CPU Cooler - CAFA50 - Corsair Memory
Fremont, CA, USA
Air Series™ A50 CPU Cooler
CAFA50
Air Series™ A50 CPU Cooler CAFA50
You’ve invested a lot into your Intel or AMD CPU. Now’s the time to protect it and make it run better. Excessive heat is the deadly enemy of high-performance silicon, and the Air Series A50 CPU cooler can extend the lifetime of your CPU by quietly and efficiently drawing that heat away. You’ll get faster performance, too. Intel Core™ i5 and Core™ i7 processors can be easily configured to automatically overclock when conditions are right. Lowering your CPU’s operating temperature one of the best ways to do this – your CPU will detect that it’s running cooler, and instantly boost its speed when you need it. Of course, if you’re not using a Core i5 or Core i7 or if you prefer to adjust your overclocking settings manually, the Air Series A50 will give you the temperature headroom you need. The superior engineering of the Air Series A50 makes it dramatically outperform your CPU’s stock heatsink: three 8mm copper heatpipes directly contact your CPU and instantly pull heat up into the aluminum cooling fins. A 120mm fan, mounted on rubber studs to reduce noise and vibration, quietly draws cool air through the fins. Spend 15 minutes replacing your CPU’s stock heatsink and enjoy years of better performance. Features Compatible with Intel and AMD systems Three 8mm copper direct-contact heatpipes Aluminum fins Low-noise, low-vibration 120mm fan mounted on rubber studs Selectable 1,600 or 2,000RPM fan allows you to select the cooling performance you want Two-year warranty

You’ve invested a lot into your Intel or AMD CPU. Now’s the time to protect it and make it run better.

Excessive heat is the deadly enemy of high-performance silicon, and the Air Series A50 CPU cooler can extend the lifetime of your CPU by quietly and efficiently drawing that heat away.

You’ll get faster performance, too. Intel Core™ i5 and Core™ i7 processors can be easily configured to automatically overclock when conditions are right. Lowering your CPU’s operating temperature one of the best ways to do this – your CPU will detect that it’s running cooler, and instantly boost its speed when you need it. Of course, if you’re not using a Core i5 or Core i7 or if you prefer to adjust your overclocking settings manually, the Air Series A50 will give you the temperature headroom you need.

The superior engineering of the Air Series A50 makes it dramatically outperform your CPU’s stock heatsink: three 8mm copper heatpipes directly contact your CPU and instantly pull heat up into the aluminum cooling fins. A 120mm fan, mounted on rubber studs to reduce noise and vibration, quietly draws cool air through the fins.

Spend 15 minutes replacing your CPU’s stock heatsink and enjoy years of better performance.

Features

  • Compatible with Intel and AMD systems
  • Three 8mm copper direct-contact heatpipes
  • Aluminum fins
  • Low-noise, low-vibration 120mm fan mounted on rubber studs
  • Selectable 1,600 or 2,000RPM fan allows you to select the cooling performance you want
  • Two-year warranty
Supplier's Site

Technical Specifications

  Corsair Memory
Product Category Heat Sinks
Product Number CAFA50
Product Name Air Series™ A50 CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-cnc-2-28025 - TPS Elektronik GmbH
Specs
W 140 mm (5.51 inch)
H 25 mm (0.9843 inch)
Material Stainless steel tube
View Details
Heatsinks - 7898573 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 125 mm (4.92 inch)
H 50 mm (1.97 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Heat Sinks - A141314-ND - DigiKey
Specs
Device Passive Heat Sink
Mounting Socket
Material Aluminum
View Details