Corporate Safe Specialists Rotary Hoppers Safe RH3020

Description
Your first step towards a 'closed-safe' environment, which avoids opening the safe to make a drop. Stengthen your cash management security practices by installing a rotary hopper safe and keep the safe closed as much as possible. The rotary hopper's unique "tube in tube" design makes "fishing" difficult. Deposits are made through the top, turning the hopper handle once drops them behind your locked safe door. Limiting access to these drops is a proven deterrent in cash losses. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Accepts packages up to 9 1/2" L x 3 1/2" W x 5 1/2" D Top Door Interior Dimensions Lock Bolts Shelves Height Width Depth 10 19 15 3 0 Bottom Door Interior Dimensions Lock Bolts Shelves Height Width Depth 11 19 15 3 1
Description
Your first step towards a 'closed-safe' environment, which avoids opening the safe to make a drop. Stengthen your cash management security practices by installing a rotary hopper safe and keep the safe closed as much as possible. The rotary hopper's unique "tube in tube" design makes "fishing" difficult. Deposits are made through the top, turning the hopper handle once drops them behind your locked safe door. Limiting access to these drops is a proven deterrent in cash losses. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Accepts packages up to 9 1/2" L x 3 1/2" W x 5 1/2" D Top Door Interior Dimensions Lock Bolts Shelves Height Width Depth 10 19 15 3 0 Bottom Door Interior Dimensions Lock Bolts Shelves Height Width Depth 11 19 15 3 1

Suppliers

Company
Product
Description
Supplier Links
Rotary Hoppers Safe - RH3020 - Corporate Safe Specialists
Posen, IL, USA
Rotary Hoppers Safe
RH3020
Rotary Hoppers Safe RH3020
Your first step towards a 'closed-safe' environment, which avoids opening the safe to make a drop. Stengthen your cash management security practices by installing a rotary hopper safe and keep the safe closed as much as possible. The rotary hopper's unique "tube in tube" design makes "fishing" difficult. Deposits are made through the top, turning the hopper handle once drops them behind your locked safe door. Limiting access to these drops is a proven deterrent in cash losses. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Accepts packages up to 9 1/2" L x 3 1/2" W x 5 1/2" D Top Door Interior Dimensions Lock Bolts Shelves Height Width Depth 10 19 15 3 0 Bottom Door Interior Dimensions Lock Bolts Shelves Height Width Depth 11 19 15 3 1

Your first step towards a 'closed-safe' environment, which avoids opening the safe to make a drop. Stengthen your cash management security practices by installing a rotary hopper safe and keep the safe closed as much as possible. The rotary hopper's unique "tube in tube" design makes "fishing" difficult. Deposits are made through the top, turning the hopper handle once drops them behind your locked safe door. Limiting access to these drops is a proven deterrent in cash losses.

  • B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant
  • Auto door detent
  • Thick 1" in diameter, chromed live locking bolts
  • Spring-loaded relocker
  • Formed, full-welded 1/4" body
  • Adjustable, ballbearing hinge
  • U.L. approved lock
  • Scratch resistant, hammer-tone gloss finish
  • Adjustable shelves
  • Accepts packages up to 9 1/2" L x 3 1/2" W x 5 1/2" D

Top Door

Interior DimensionsLock BoltsShelves
Height Width Depth
10 19 15 3 0

Bottom Door

Interior DimensionsLock BoltsShelves
Height Width Depth
11 19 15 3 1
Supplier's Site

Technical Specifications

  Corporate Safe Specialists
Product Category Safes
Product Number RH3020
Product Name Rotary Hoppers Safe
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic FIRE-SAFE® - OS0500 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 13.7 inch (348 mm)
View Details
Floor Safes - B1500 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Floor Safe
Locking Mechanism Combination
View Details
Front Loading Depository Safe  for Confined Spaces - PV-FL1217-C - Perma Vault Safe Company
Specs
Application / Type Other / Specialty; Front Loading Depository Safe for Confined Spaces
Exterior Depth 17 inch (432 mm)
Exterior Height 12 inch (305 mm)
View Details