Corporate Safe Specialists Rotary Hoppers Safe RH2012

Description
Your first step towards a 'closed-safe' environment, which avoids opening the safe to make a drop. Stengthen your cash management security practices by installing a rotary hopper safe and keep the safe closed as much as possible. The rotary hopper's unique "tube in tube" design makes "fishing" difficult. Deposits are made through the top, turning the hopper handle once drops them behind your locked safe door. Limiting access to these drops is a proven deterrent in cash losses. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Accepts packages up to 9 1/2" L x 3 1/2" W x 5 1/2" D One Door (center) Interior Dimensions Lock Bolts Shelves Height Width Depth 13.5 12.5 11.5 3 0
Description
Your first step towards a 'closed-safe' environment, which avoids opening the safe to make a drop. Stengthen your cash management security practices by installing a rotary hopper safe and keep the safe closed as much as possible. The rotary hopper's unique "tube in tube" design makes "fishing" difficult. Deposits are made through the top, turning the hopper handle once drops them behind your locked safe door. Limiting access to these drops is a proven deterrent in cash losses. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Accepts packages up to 9 1/2" L x 3 1/2" W x 5 1/2" D One Door (center) Interior Dimensions Lock Bolts Shelves Height Width Depth 13.5 12.5 11.5 3 0

Suppliers

Company
Product
Description
Supplier Links
Rotary Hoppers Safe - RH2012 - Corporate Safe Specialists
Posen, IL, USA
Rotary Hoppers Safe
RH2012
Rotary Hoppers Safe RH2012
Your first step towards a 'closed-safe' environment, which avoids opening the safe to make a drop. Stengthen your cash management security practices by installing a rotary hopper safe and keep the safe closed as much as possible. The rotary hopper's unique "tube in tube" design makes "fishing" difficult. Deposits are made through the top, turning the hopper handle once drops them behind your locked safe door. Limiting access to these drops is a proven deterrent in cash losses. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Accepts packages up to 9 1/2" L x 3 1/2" W x 5 1/2" D One Door (center) Interior Dimensions Lock Bolts Shelves Height Width Depth 13.5 12.5 11.5 3 0

Your first step towards a 'closed-safe' environment, which avoids opening the safe to make a drop. Stengthen your cash management security practices by installing a rotary hopper safe and keep the safe closed as much as possible. The rotary hopper's unique "tube in tube" design makes "fishing" difficult. Deposits are made through the top, turning the hopper handle once drops them behind your locked safe door. Limiting access to these drops is a proven deterrent in cash losses.

  • B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant
  • Auto door detent
  • Thick 1" in diameter, chromed live locking bolts
  • Spring-loaded relocker
  • Formed, full-welded 1/4" body
  • Adjustable, ballbearing hinge
  • U.L. approved lock
  • Scratch resistant, hammer-tone gloss finish
  • Adjustable shelves
  • Accepts packages up to 9 1/2" L x 3 1/2" W x 5 1/2" D

One Door (center)

Interior DimensionsLock BoltsShelves
Height Width Depth
13.5 12.5 11.5 3 0
Supplier's Site

Technical Specifications

  Corporate Safe Specialists
Product Category Safes
Product Number RH2012
Product Name Rotary Hoppers Safe
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Security Safe - X125 - Sentry Group
Specs
Exterior Depth 14.6 inch (371 mm)
Exterior Height 10.6 inch (269 mm)
Exterior Width 16.9 inch (429 mm)
View Details
Guest Room Safe w/Electronic Lock - PV-300-M - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 11.5 inch (292 mm)
Exterior Height 8 inch (203 mm)
View Details
Mail Box Drop Safes - MB2720ICK - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Mail Box Drop Safes
Locking Mechanism Keypad
View Details