Corporate Safe Specialists Standard Safes B3018IC

Description
The CSS line of burglary chests are the finest steel safes in the industry. Our special A36 hard steel plate will resist attacks from sledgehammers and pry bars. The auto door detent and roomy storage makes this an excellent safe for cash tills, gift certificates and other items businesses need to secure. The ballbearing assisted, adjustable mega hinge is our standard, not the industry's - and will give you years of trouble-free service. All safes are pre-drilled for anchoring and we supply anchor bolts for easy installation on concrete floors. When properly installed, the B-Rate safe will be a valuable asset in your loss prevention management. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves
Description
The CSS line of burglary chests are the finest steel safes in the industry. Our special A36 hard steel plate will resist attacks from sledgehammers and pry bars. The auto door detent and roomy storage makes this an excellent safe for cash tills, gift certificates and other items businesses need to secure. The ballbearing assisted, adjustable mega hinge is our standard, not the industry's - and will give you years of trouble-free service. All safes are pre-drilled for anchoring and we supply anchor bolts for easy installation on concrete floors. When properly installed, the B-Rate safe will be a valuable asset in your loss prevention management. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves

Suppliers

Company
Product
Description
Supplier Links
Standard Safes - B3018IC - Corporate Safe Specialists
Posen, IL, USA
Standard Safes
B3018IC
Standard Safes B3018IC
The CSS line of burglary chests are the finest steel safes in the industry. Our special A36 hard steel plate will resist attacks from sledgehammers and pry bars. The auto door detent and roomy storage makes this an excellent safe for cash tills, gift certificates and other items businesses need to secure. The ballbearing assisted, adjustable mega hinge is our standard, not the industry's - and will give you years of trouble-free service. All safes are pre-drilled for anchoring and we supply anchor bolts for easy installation on concrete floors. When properly installed, the B-Rate safe will be a valuable asset in your loss prevention management. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves

The CSS line of burglary chests are the finest steel safes in the industry. Our special A36 hard steel plate will resist attacks from sledgehammers and pry bars.

The auto door detent and roomy storage makes this an excellent safe for cash tills, gift certificates and other items businesses need to secure.

The ballbearing assisted, adjustable mega hinge is our standard, not the industry's - and will give you years of trouble-free service.

All safes are pre-drilled for anchoring and we supply anchor bolts for easy installation on concrete floors. When properly installed, the B-Rate safe will be a valuable asset in your loss prevention management.

  • B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant
  • Auto door detent
  • Thick 1" in diameter, chromed live locking bolts
  • Spring-loaded relocker
  • Formed, full-welded 1/4" body
  • Adjustable, ballbearing hinge
  • U.L. approved lock
  • Scratch resistant, hammer-tone gloss finish
  • Adjustable shelves
Supplier's Site

Technical Specifications

  Corporate Safe Specialists
Product Category Safes
Product Number B3018IC
Product Name Standard Safes
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - DS-45EH - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 84 lbs (38.1 kg)
View Details
Specs
Application / Type Cash Management Safe
Exterior Depth 11 inch (279 mm)
Exterior Height 11 inch (279 mm)
View Details
Commercial FIRE-SAFE® 4.6 cu. ft. - S7371 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 234 inch (5944 mm)
Exterior Height 39.8 inch (1011 mm)
View Details