Corning Incorporated Connector Housing; Rack U Height Corning Cable Systems WCH-06P

Description
CONNECTOR HOUSING; Rack U Height:-; Enclosure Material:-; Cabinet Style:-; External Height - Metric:597mm; External Width - Metric:843mm; External Depth - Metric:208mm; External Height - Imperial:23.5"; External Depth - Imperial:8.2"RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING; Rack U Height:-; Enclosure Material:-; Cabinet Style:-; External Height - Metric:597mm; External Width - Metric:843mm; External Depth - Metric:208mm; External Height - Imperial:23.5"; External Depth - Imperial:8.2"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing; Rack U Height Corning Cable Systems - 29H2956 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing; Rack U Height Corning Cable Systems
29H2956
Connector Housing; Rack U Height Corning Cable Systems 29H2956
CONNECTOR HOUSING; Rack U Height:-; Enclosure Material:-; Cabinet Style:-; External Height - Metric:597mm; External Width - Metric:843mm; External Depth - Metric:208mm; External Height - Imperial:23.5"; External Depth - Imperial:8.2"RoHS Compliant: Yes

CONNECTOR HOUSING; Rack U Height:-; Enclosure Material:-; Cabinet Style:-; External Height - Metric:597mm; External Width - Metric:843mm; External Depth - Metric:208mm; External Height - Imperial:23.5"; External Depth - Imperial:8.2"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 29H2956
Product Name Connector Housing; Rack U Height Corning Cable Systems
Height 23.50 inch (597 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Stationary drawer cabinets - R5AEC-3014 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details