CONNECTOR HOUSING; Rack U Height:-; Enclosure Material:-; Cabinet Style:-; External Height - Metric:871mm; External Width - Metric:1036mm; External Depth - Metric:262mm; External Height - Imperial:34.3"; Product Range:-; Weight:2.5lbRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 29H2955 |
| Product Name | Connector Housing; Rack U Height Corning Cable Systems |
| Height | 34.30 inch (871 mm) |