Corning Optical Communications Optical Fiber SMF-28® Ultra 200

Description
Industry-leading attenuation, improved macrobend performance, and 9.2 µm mode field diameter, all in one fiber In 2015, we introduced the industry’s first 200-micron fiber which provides low loss, macrobend performance, and a 9.2 micron nominal MFD. SMF-28 Ultra 200 fiber helps solve one of the world’s toughest network challenges – increasing fiber capacity without taking up more space by providing all the benefits of SMF-28 Ultra fiber in a reduced diameter. The newest addition to our SMF-28 Ultra fiber portfolio, SMF-28 Ultra 200 fiber enables the design of smaller, lighter, fully backwards compatible high-fiber, high-density cables. By exceeding the standards requirements of ITU-T G.657.A1 and G.652.D, SMF-28 Ultra 200 fiber ensures full backwards compatibility with other fiber types that satisfy these requirements. With the problem of MFD compatibility eliminated, network operators have the freedom to deploy fiber-rich, 200-micron cables to address capacity and congestion – with the proven performance of SMF-28 Ultra fiber.
Datasheet
Description
Industry-leading attenuation, improved macrobend performance, and 9.2 µm mode field diameter, all in one fiber In 2015, we introduced the industry’s first 200-micron fiber which provides low loss, macrobend performance, and a 9.2 micron nominal MFD. SMF-28 Ultra 200 fiber helps solve one of the world’s toughest network challenges – increasing fiber capacity without taking up more space by providing all the benefits of SMF-28 Ultra fiber in a reduced diameter. The newest addition to our SMF-28 Ultra fiber portfolio, SMF-28 Ultra 200 fiber enables the design of smaller, lighter, fully backwards compatible high-fiber, high-density cables. By exceeding the standards requirements of ITU-T G.657.A1 and G.652.D, SMF-28 Ultra 200 fiber ensures full backwards compatibility with other fiber types that satisfy these requirements. With the problem of MFD compatibility eliminated, network operators have the freedom to deploy fiber-rich, 200-micron cables to address capacity and congestion – with the proven performance of SMF-28 Ultra fiber.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Fiber SMF-28® Ultra 200
Industry-leading attenuation, improved macrobend performance, and 9.2 µm mode field diameter, all in one fiber In 2015, we introduced the industry’s first 200-micron fiber which provides low loss, macrobend performance, and a 9.2 micron nominal MFD. SMF-28 Ultra 200 fiber helps solve one of the world’s toughest network challenges – increasing fiber capacity without taking up more space by providing all the benefits of SMF-28 Ultra fiber in a reduced diameter. The newest addition to our SMF-28 Ultra fiber portfolio, SMF-28 Ultra 200 fiber enables the design of smaller, lighter, fully backwards compatible high-fiber, high-density cables. By exceeding the standards requirements of ITU-T G.657.A1 and G.652.D, SMF-28 Ultra 200 fiber ensures full backwards compatibility with other fiber types that satisfy these requirements. With the problem of MFD compatibility eliminated, network operators have the freedom to deploy fiber-rich, 200-micron cables to address capacity and congestion – with the proven performance of SMF-28 Ultra fiber.

Industry-leading attenuation, improved macrobend performance, and 9.2 µm mode field diameter, all in one fiber

In 2015, we introduced the industry’s first 200-micron fiber which provides low loss, macrobend performance, and a 9.2 micron nominal MFD. SMF-28 Ultra 200 fiber helps solve one of the world’s toughest network challenges – increasing fiber capacity without taking up more space by providing all the benefits of SMF-28 Ultra fiber in a reduced diameter.

The newest addition to our SMF-28 Ultra fiber portfolio, SMF-28 Ultra 200 fiber enables the design of smaller, lighter, fully backwards compatible high-fiber, high-density cables. By exceeding the standards requirements of ITU-T G.657.A1 and G.652.D, SMF-28 Ultra 200 fiber ensures full backwards compatibility with other fiber types that satisfy these requirements.

With the problem of MFD compatibility eliminated, network operators have the freedom to deploy fiber-rich, 200-micron cables to address capacity and congestion – with the proven performance of SMF-28 Ultra fiber.

Supplier's Site Datasheet

Technical Specifications

  Corning Optical Communications
Product Category Specialty Optical Fiber
Product Number SMF-28® Ultra 200
Product Name Optical Fiber
Fiber Type Bare
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
PUV Series - PUV 200 T - CeramOptec Industries, Inc.
CeramOptec Industries, Inc.
Specs
Fiber Type High NA
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
View Details
QSFP28 to QSFP28 Active Optical Cable - 100GbE, AOC, M/M, Aqua, 5 m (16.4 ft.) - N28H-05M-AQ - Tripp Lite by Eaton
Specs
Core Size 125 µm (4.92 mils)
Number of Fibers 8
View Details
Single-mode Optical Fiber - ClearCurve® LBL - Corning Optical Communications
Corning Optical Communications
Specs
Fiber Type Bare
Fiber Mode SingleMode
Numerical Aperture 0.1400
View Details