Corning Incorporated RF & Microwave B010-L13-04-T

Description
RF
Request a Quote
Description
RF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
B010-L13-04-T
RF & Microwave B010-L13-04-T
RF

RF

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number B010-L13-04-T
Product Name RF & Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053181-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
BNC Male To BNC Female To BNC Male T-Shaped Adapter - ET-BFS-BMS-BFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details
Coaxial Adapters - 2826940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 18.000 GHz
View Details
Cable Connectors - NCK-FL2G-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details