Corning Incorporated Fiber Optic Connector; Fibre Optic Connector Type Corning Cable Systems 95-200-98

Description
Fiber Optic Connector; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:125µm; Connector Body Material:-; Product Range:UniCam Series; Colour:Blue Boot; Connector Type:LC Fiber Optic; Drop Ship:Yes RoHS Compliant: Yes
Datasheet
Description
Fiber Optic Connector; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:125µm; Connector Body Material:-; Product Range:UniCam Series; Colour:Blue Boot; Connector Type:LC Fiber Optic; Drop Ship:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector; Fibre Optic Connector Type Corning Cable Systems - 29H2964 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Connector; Fibre Optic Connector Type Corning Cable Systems
29H2964
Fiber Optic Connector; Fibre Optic Connector Type Corning Cable Systems 29H2964
Fiber Optic Connector; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:125µm; Connector Body Material:-; Product Range:UniCam Series; Colour:Blue Boot; Connector Type:LC Fiber Optic; Drop Ship:Yes RoHS Compliant: Yes

Fiber Optic Connector; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:125µm; Connector Body Material:-; Product Range:UniCam Series; Colour:Blue Boot; Connector Type:LC Fiber Optic; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29H2964
Product Name Fiber Optic Connector; Fibre Optic Connector Type Corning Cable Systems
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008391-NFB22 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers