Corning Incorporated Fiber Optic Connector; Fibre Optic Connector Type Corning Cable Systems 95-200-41

Description
FIBER OPTIC CONNECTOR; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:125µm; Connector Body Material:Composite Body; Product Range:UniCam Series; Connector Type:SC Fiber Optic; Drop Ship:Yes RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC CONNECTOR; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:125µm; Connector Body Material:Composite Body; Product Range:UniCam Series; Connector Type:SC Fiber Optic; Drop Ship:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector; Fibre Optic Connector Type Corning Cable Systems - 24C8973 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Connector; Fibre Optic Connector Type Corning Cable Systems
24C8973
Fiber Optic Connector; Fibre Optic Connector Type Corning Cable Systems 24C8973
FIBER OPTIC CONNECTOR; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:125µm; Connector Body Material:Composite Body; Product Range:UniCam Series; Connector Type:SC Fiber Optic; Drop Ship:Yes RoHS Compliant: Yes

FIBER OPTIC CONNECTOR; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:125µm; Connector Body Material:Composite Body; Product Range:UniCam Series; Connector Type:SC Fiber Optic; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24C8973
Product Name Fiber Optic Connector; Fibre Optic Connector Type Corning Cable Systems
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details
PCI Express - 10025026-10103CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers