Corning Incorporated Connector/Terminal/Pin 95-000-50

Description
CORNING Components 95-000-50
Datasheet
Description
CORNING Components 95-000-50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
CORNING Components 95-000-50

CORNING Components 95-000-50

Supplier's Site
Fiber Optic Connector; Fibre Optic Connector Type Corning Cable Systems - 92B3869 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Connector; Fibre Optic Connector Type Corning Cable Systems
92B3869
Fiber Optic Connector; Fibre Optic Connector Type Corning Cable Systems 92B3869
Fiber Optic Connector; Fibre Optic Connector Type:-; Fibre Type:-; Fibre Diameter:-; Connector Body Material:-; Product Range:UniCam Series; Body Material:Composite; Drop Ship:Yes; Operating Temperature Max:75°C RoHS Compliant: Yes

Fiber Optic Connector; Fibre Optic Connector Type:-; Fibre Type:-; Fibre Diameter:-; Connector Body Material:-; Product Range:UniCam Series; Body Material:Composite; Drop Ship:Yes; Operating Temperature Max:75°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 92B3869
Product Name Connector/Terminal/Pin Fiber Optic Connector; Fibre Optic Connector Type Corning Cable Systems
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details