Corning Incorporated Fiber Optic Connector; Fibre Optic Connector Type Corning Cable Systems 95-000-40

Description
FIBER OPTIC CONNECTOR; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Composite Body; Product Range:UniCam Series; Body Material:Composite; Connector Type:SC Fiber Optic RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC CONNECTOR; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Composite Body; Product Range:UniCam Series; Body Material:Composite; Connector Type:SC Fiber Optic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector; Fibre Optic Connector Type Corning Cable Systems - 01C5423 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Connector; Fibre Optic Connector Type Corning Cable Systems
01C5423
Fiber Optic Connector; Fibre Optic Connector Type Corning Cable Systems 01C5423
FIBER OPTIC CONNECTOR; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Composite Body; Product Range:UniCam Series; Body Material:Composite; Connector Type:SC Fiber Optic RoHS Compliant: Yes

FIBER OPTIC CONNECTOR; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Composite Body; Product Range:UniCam Series; Body Material:Composite; Connector Type:SC Fiber Optic RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 33968851 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
33968851
Connector/Terminal/Pin 33968851
UNICAM STANDARD-PERFORMANCE CONNECTOR, 62.5 UM MULTIMODE (OM1), CERAMIC FERRULE. FREE 2 YEAR RADWELL WARRANTY

UNICAM STANDARD-PERFORMANCE CONNECTOR, 62.5 UM MULTIMODE (OM1), CERAMIC FERRULE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 01C5423 33968851
Product Name Fiber Optic Connector; Fibre Optic Connector Type Corning Cable Systems Connector/Terminal/Pin
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190101 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details