Corning Incorporated Multimode Fiber Optic Cable, 24Fiber; Fibre Type Corning Cable Systems 024KW4-T4130D20

Description
MULTIMODE FIBER OPTIC CABLE, 24FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:24Fibres; External Diameter:11.3mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet
Description
MULTIMODE FIBER OPTIC CABLE, 24FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:24Fibres; External Diameter:11.3mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimode Fiber Optic Cable, 24Fiber; Fibre Type Corning Cable Systems - 42J8427 - Newark, An Avnet Company
Chicago, IL, United States
Multimode Fiber Optic Cable, 24Fiber; Fibre Type Corning Cable Systems
42J8427
Multimode Fiber Optic Cable, 24Fiber; Fibre Type Corning Cable Systems 42J8427
MULTIMODE FIBER OPTIC CABLE, 24FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:24Fibres; External Diameter:11.3mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

MULTIMODE FIBER OPTIC CABLE, 24FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:24Fibres; External Diameter:11.3mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42J8427
Product Name Multimode Fiber Optic Cable, 24Fiber; Fibre Type Corning Cable Systems
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products