Corning Incorporated Multimode Fiber Optic Cable, 24Fiber; Fibre Type Corning Cable Systems 024KSF-T4130D20

Description
MULTIMODE FIBER OPTIC CABLE, 24FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:24Fibres; External Diameter:11.2mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:- RoHS Compliant: Yes
Datasheet
Description
MULTIMODE FIBER OPTIC CABLE, 24FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:24Fibres; External Diameter:11.2mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimode Fiber Optic Cable, 24Fiber; Fibre Type Corning Cable Systems - 61J0756 - Newark, An Avnet Company
Chicago, IL, United States
Multimode Fiber Optic Cable, 24Fiber; Fibre Type Corning Cable Systems
61J0756
Multimode Fiber Optic Cable, 24Fiber; Fibre Type Corning Cable Systems 61J0756
MULTIMODE FIBER OPTIC CABLE, 24FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:24Fibres; External Diameter:11.2mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:- RoHS Compliant: Yes

MULTIMODE FIBER OPTIC CABLE, 24FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:24Fibres; External Diameter:11.2mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61J0756
Product Name Multimode Fiber Optic Cable, 24Fiber; Fibre Type Corning Cable Systems
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details