Corning Incorporated Fiber Optic Cable; Fibre Type Corning Cable Systems 024K81-33130-24

Description
FIBER OPTIC CABLE; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:24Fibres; External Diameter:8mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange; Jacket Material:-; Product Range:MIC SeriesRoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC CABLE; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:24Fibres; External Diameter:8mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange; Jacket Material:-; Product Range:MIC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable; Fibre Type Corning Cable Systems - 19C8268 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Cable; Fibre Type Corning Cable Systems
19C8268
Fiber Optic Cable; Fibre Type Corning Cable Systems 19C8268
FIBER OPTIC CABLE; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:24Fibres; External Diameter:8mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange; Jacket Material:-; Product Range:MIC SeriesRoHS Compliant: Yes

FIBER OPTIC CABLE; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:24Fibres; External Diameter:8mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange; Jacket Material:-; Product Range:MIC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C8268
Product Name Fiber Optic Cable; Fibre Type Corning Cable Systems
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-100 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details