Corning Incorporated Multimode Fiber Optic Cable 12Fiber; Fibre Type Corning Cable Systems 012KW4-T4130D20

Description
MULTIMODE FIBER OPTIC CABLE 12FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:12Fibres; External Diameter:11.3mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet
Description
MULTIMODE FIBER OPTIC CABLE 12FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:12Fibres; External Diameter:11.3mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimode Fiber Optic Cable 12Fiber; Fibre Type Corning Cable Systems - 42J8431 - Newark, An Avnet Company
Chicago, IL, United States
Multimode Fiber Optic Cable 12Fiber; Fibre Type Corning Cable Systems
42J8431
Multimode Fiber Optic Cable 12Fiber; Fibre Type Corning Cable Systems 42J8431
MULTIMODE FIBER OPTIC CABLE 12FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:12Fibres; External Diameter:11.3mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

MULTIMODE FIBER OPTIC CABLE 12FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:12Fibres; External Diameter:11.3mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42J8431
Product Name Multimode Fiber Optic Cable 12Fiber; Fibre Type Corning Cable Systems
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details