Corning Incorporated Multimode Fiber Optic Cable, 12Fiber; Fibre Type Corning Cable Systems 012KSF-T4130D20

Description
MULTIMODE FIBER OPTIC CABLE, 12FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:12Fibres; External Diameter:8mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:- RoHS Compliant: Yes
Datasheet
Description
MULTIMODE FIBER OPTIC CABLE, 12FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:12Fibres; External Diameter:8mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimode Fiber Optic Cable, 12Fiber; Fibre Type Corning Cable Systems - 73J7442 - Newark, An Avnet Company
Chicago, IL, United States
Multimode Fiber Optic Cable, 12Fiber; Fibre Type Corning Cable Systems
73J7442
Multimode Fiber Optic Cable, 12Fiber; Fibre Type Corning Cable Systems 73J7442
MULTIMODE FIBER OPTIC CABLE, 12FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:12Fibres; External Diameter:8mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:- RoHS Compliant: Yes

MULTIMODE FIBER OPTIC CABLE, 12FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:12Fibres; External Diameter:8mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73J7442
Product Name Multimode Fiber Optic Cable, 12Fiber; Fibre Type Corning Cable Systems
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details