Corning Incorporated Fiber Optic Cable; Fibre Type Corning Cable Systems 012K88-33130-29

Description
FIBER OPTIC CABLE; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:12Fibres; External Diameter:6.1mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange; Jacket Material:-; Drop Ship:Yes RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC CABLE; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:12Fibres; External Diameter:6.1mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange; Jacket Material:-; Drop Ship:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable; Fibre Type Corning Cable Systems - 19C8274 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Cable; Fibre Type Corning Cable Systems
19C8274
Fiber Optic Cable; Fibre Type Corning Cable Systems 19C8274
FIBER OPTIC CABLE; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:12Fibres; External Diameter:6.1mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange; Jacket Material:-; Drop Ship:Yes RoHS Compliant: Yes

FIBER OPTIC CABLE; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:12Fibres; External Diameter:6.1mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange; Jacket Material:-; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C8274
Product Name Fiber Optic Cable; Fibre Type Corning Cable Systems
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details