Corning Incorporated Fiber Optic Cable; Fibre Type Corning Cable Systems 006K81-31130-24

Description
FIBER OPTIC CABLE; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:6Fibres; External Diameter:5.5mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange; Jacket Material:-; Drop Ship:Yes RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC CABLE; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:6Fibres; External Diameter:5.5mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange; Jacket Material:-; Drop Ship:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable; Fibre Type Corning Cable Systems - 19C8264 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Cable; Fibre Type Corning Cable Systems
19C8264
Fiber Optic Cable; Fibre Type Corning Cable Systems 19C8264
FIBER OPTIC CABLE; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:6Fibres; External Diameter:5.5mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange; Jacket Material:-; Drop Ship:Yes RoHS Compliant: Yes

FIBER OPTIC CABLE; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:6Fibres; External Diameter:5.5mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange; Jacket Material:-; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C8264
Product Name Fiber Optic Cable; Fibre Type Corning Cable Systems
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details