Corning Incorporated Multimode Fiber Optic Cable 4Fiber; Fibre Type Corning Cable Systems 004KW4-T4130D20

Description
MULTIMODE FIBER OPTIC CABLE 4FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:4Fibres; External Diameter:11.3mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet
Description
MULTIMODE FIBER OPTIC CABLE 4FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:4Fibres; External Diameter:11.3mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimode Fiber Optic Cable 4Fiber; Fibre Type Corning Cable Systems - 48J6399 - Newark, An Avnet Company
Chicago, IL, United States
Multimode Fiber Optic Cable 4Fiber; Fibre Type Corning Cable Systems
48J6399
Multimode Fiber Optic Cable 4Fiber; Fibre Type Corning Cable Systems 48J6399
MULTIMODE FIBER OPTIC CABLE 4FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:4Fibres; External Diameter:11.3mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

MULTIMODE FIBER OPTIC CABLE 4FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:4Fibres; External Diameter:11.3mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48J6399
Product Name Multimode Fiber Optic Cable 4Fiber; Fibre Type Corning Cable Systems
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details