Corning Incorporated Multimode Fiber Optic Cable, 4Fiber; Fibre Type Corning Cable Systems 004KSF-T4130D20

Description
MULTIMODE FIBER OPTIC CABLE, 4FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:4Fibres; External Diameter:8mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:- RoHS Compliant: Yes
Datasheet
Description
MULTIMODE FIBER OPTIC CABLE, 4FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:4Fibres; External Diameter:8mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimode Fiber Optic Cable, 4Fiber; Fibre Type Corning Cable Systems - 02M5756 - Newark, An Avnet Company
Chicago, IL, United States
Multimode Fiber Optic Cable, 4Fiber; Fibre Type Corning Cable Systems
02M5756
Multimode Fiber Optic Cable, 4Fiber; Fibre Type Corning Cable Systems 02M5756
MULTIMODE FIBER OPTIC CABLE, 4FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:4Fibres; External Diameter:8mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:- RoHS Compliant: Yes

MULTIMODE FIBER OPTIC CABLE, 4FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:4Fibres; External Diameter:8mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02M5756
Product Name Multimode Fiber Optic Cable, 4Fiber; Fibre Type Corning Cable Systems
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details