Corning Incorporated Cable, Fiber Optic, Multimode, 2Fiber, Black, Per Ft; Fibre Type Corning Cable Systems 002KSF-T4130D20

Description
CABLE, FIBER OPTIC, MULTIMODE, 2FIBER, BLACK, PER FT; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:2Fibres; External Diameter:8mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE, FIBER OPTIC, MULTIMODE, 2FIBER, BLACK, PER FT; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:2Fibres; External Diameter:8mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Fiber Optic, Multimode, 2Fiber, Black, Per Ft; Fibre Type Corning Cable Systems - 29K7810 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Fiber Optic, Multimode, 2Fiber, Black, Per Ft; Fibre Type Corning Cable Systems
29K7810
Cable, Fiber Optic, Multimode, 2Fiber, Black, Per Ft; Fibre Type Corning Cable Systems 29K7810
CABLE, FIBER OPTIC, MULTIMODE, 2FIBER, BLACK, PER FT; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:2Fibres; External Diameter:8mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

CABLE, FIBER OPTIC, MULTIMODE, 2FIBER, BLACK, PER FT; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:2Fibres; External Diameter:8mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29K7810
Product Name Cable, Fiber Optic, Multimode, 2Fiber, Black, Per Ft; Fibre Type Corning Cable Systems
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5152-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details