Cornell Dubilier Aluminum Electrolytic Capacitor 8Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR8-250A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 8UF, 250V, +100, -10%, AXIAL; Capacitance:8µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 8UF, 250V, +100, -10%, AXIAL; Capacitance:8µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 8Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier - 27C6168 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier
27C6168
Aluminum Electrolytic Capacitor 8Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier 27C6168
ALUMINUM ELECTROLYTIC CAPACITOR 8UF, 250V, +100, -10%, AXIAL; Capacitance:8µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8UF, 250V, +100, -10%, AXIAL; Capacitance:8µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27C6168
Product Name Aluminum Electrolytic Capacitor 8Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details