Cornell Dubilier Aluminum Electrolytic Capacitor 5000Uf, 16V, +150, -10%, Axial; Capacitance Cornell Dubilier WBR5000-16A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 16V, +150, -10%, AXIAL; Capacitance:5000µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.11ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 16V, +150, -10%, AXIAL; Capacitance:5000µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.11ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5000Uf, 16V, +150, -10%, Axial; Capacitance Cornell Dubilier - 74C0537 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5000Uf, 16V, +150, -10%, Axial; Capacitance Cornell Dubilier
74C0537
Aluminum Electrolytic Capacitor 5000Uf, 16V, +150, -10%, Axial; Capacitance Cornell Dubilier 74C0537
ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 16V, +150, -10%, AXIAL; Capacitance:5000µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.11ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 16V, +150, -10%, AXIAL; Capacitance:5000µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.11ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 74C0537
Product Name Aluminum Electrolytic Capacitor 5000Uf, 16V, +150, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details