Cornell Dubilier Aluminum Electrolytic Capacitor 500Uf, 16V, +150, -10%, Axial; Capacitance Cornell Dubilier WBR500-16A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 500UF, 16V, +150, -10%, AXIAL; Capacitance:500µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:1.1ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 500UF, 16V, +150, -10%, AXIAL; Capacitance:500µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:1.1ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 500Uf, 16V, +150, -10%, Axial; Capacitance Cornell Dubilier - 62H8903 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 500Uf, 16V, +150, -10%, Axial; Capacitance Cornell Dubilier
62H8903
Aluminum Electrolytic Capacitor 500Uf, 16V, +150, -10%, Axial; Capacitance Cornell Dubilier 62H8903
ALUMINUM ELECTROLYTIC CAPACITOR 500UF, 16V, +150, -10%, AXIAL; Capacitance:500µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:1.1ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 500UF, 16V, +150, -10%, AXIAL; Capacitance:500µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:1.1ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8903
Product Name Aluminum Electrolytic Capacitor 500Uf, 16V, +150, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 338-101153U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers