Cornell Dubilier Aluminum Electrolytic Capacitor 5Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR5-150A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5UF, 150V, +100, -10%, AXIAL; Capacitance:5µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5UF, 150V, +100, -10%, AXIAL; Capacitance:5µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier - 61H8514 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier
61H8514
Aluminum Electrolytic Capacitor 5Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier 61H8514
ALUMINUM ELECTROLYTIC CAPACITOR 5UF, 150V, +100, -10%, AXIAL; Capacitance:5µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5UF, 150V, +100, -10%, AXIAL; Capacitance:5µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61H8514
Product Name Aluminum Electrolytic Capacitor 5Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers