Cornell Dubilier Aluminum Electrolytic Capacitor 4000Uf, 16V, +150, -10%, Axial; Capacitance Cornell Dubilier WBR4000-16A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4000UF, 16V, +150, -10%, AXIAL; Capacitance:4000µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.13ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4000UF, 16V, +150, -10%, AXIAL; Capacitance:4000µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.13ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4000Uf, 16V, +150, -10%, Axial; Capacitance Cornell Dubilier - 15F195 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4000Uf, 16V, +150, -10%, Axial; Capacitance Cornell Dubilier
15F195
Aluminum Electrolytic Capacitor 4000Uf, 16V, +150, -10%, Axial; Capacitance Cornell Dubilier 15F195
ALUMINUM ELECTROLYTIC CAPACITOR 4000UF, 16V, +150, -10%, AXIAL; Capacitance:4000µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.13ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4000UF, 16V, +150, -10%, AXIAL; Capacitance:4000µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.13ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F195
Product Name Aluminum Electrolytic Capacitor 4000Uf, 16V, +150, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers