Cornell Dubilier Aluminum Electrolytic Capacitor 3000Uf, 35V, +150, -10%, Axial; Capacitance Cornell Dubilier WBR3000-35A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3000UF, 35V, +150, -10%, AXIAL; Capacitance:3000µF; Voltage(DC):35V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.15ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3000UF, 35V, +150, -10%, AXIAL; Capacitance:3000µF; Voltage(DC):35V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.15ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3000Uf, 35V, +150, -10%, Axial; Capacitance Cornell Dubilier - 67F2309 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3000Uf, 35V, +150, -10%, Axial; Capacitance Cornell Dubilier
67F2309
Aluminum Electrolytic Capacitor 3000Uf, 35V, +150, -10%, Axial; Capacitance Cornell Dubilier 67F2309
ALUMINUM ELECTROLYTIC CAPACITOR 3000UF, 35V, +150, -10%, AXIAL; Capacitance:3000µF; Voltage(DC):35V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.15ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3000UF, 35V, +150, -10%, AXIAL; Capacitance:3000µF; Voltage(DC):35V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.15ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67F2309
Product Name Aluminum Electrolytic Capacitor 3000Uf, 35V, +150, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers